location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KS360 6,1 cm (2.4") 111,5 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS360ADEUPK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2023 08:47:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KS360 6,1 cm (2.4") 111,5 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KS360 6,1 cm (2.4") 111,5 g Pink :
The long product name of LG KS360 6,1 cm (2.4") 111,5 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KS360, White/pink
More>>>
LG KS360 6,1 cm (2.4") 111,5 g Pink:
The official description of LG KS360 6,1 cm (2.4") 111,5 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with 2 MP Camera, QWERTY Keyboard, SMS, Email Wizard, and Social Networking

Take messaging to the next level with an LG mobile phone built to text. You’ll enjoy a QWERTY keyboard for fast typing, SMS threads for conversation-like effect, easy email, and access to social networking sites anytime, anywhere.

2 Megapixel Camera
Send mobile phone photos to your friends with a built-in 2 megapixel camera and photo messaging.
Mobile Email
Send and receive emails wherever you go with easy, mobile email.
Touch Screen Dialing
Dialing is easier and more fun on your innovative touch screen phone.
Threaded Messaging
Organize your text messages into ongoing “threads" for a conversation-like effect.

Short summary description LG KS360 6,1 cm (2.4") 111,5 g Pink:
This short summary of the LG KS360 6,1 cm (2.4") 111,5 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

LG KS360, Slider, 6,1 cm (2.4"), 2 MP, Bluetooth, 800 mAh, Pink

Long summary description LG KS360 6,1 cm (2.4") 111,5 g Pink:
This is an auto-generated long summary of LG KS360 6,1 cm (2.4") 111,5 g Pink based on the first three specs of the first five spec groups.

LG KS360. Form factor: Slider. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels, External display: LCD. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 444 h. Weight: 111,5 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 11:28:53
Uk has collected 42 expert reviews for LG KS360 6.1 cm (2.4") 111.5 g Pink and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-07 11:28:51
Announced back in July 2008 the LG KS360 was code named the LG Tribe and in fact still retains that name on the TIM Italy network. Not by any means the first QWERTY handset by LG but certainly the first handset by LG that was designed with typical phon...
Bottom line Keyboard Open in Landscape ModeI cant believe I never moved phones before now, this is by far the best phone I have had and yes I know it has no WiFi or Flash for the camera but trust me, you really dont need it. I can honestly that everything I need...
0%
theregister.co.uk
Updated:
2011-08-07 11:28:52
This is a handset designed to appeal squarely to younger mobile buyers looking for messaging and social networking on the move. It has a budget price tag to match, selling for less than £80 in Orange pre-pay packages. LGs KS360: sliding sideways The...
Bottom line With its Qwerty keyboard and limited touchscreen, the KS630 is designed to tap into a niche audience who’ll be attracted by the messaging convenience of a Qwerty keyboard rather than a mobile phone numberpad. While there’s certainly no shortag...
60%
techradar.com
Updated:
2011-08-07 11:28:52
Aimed squarely at the younger mobile messager, the LG KS360 may have a slide out Qwerty keyboard and touchscreen dialling but its certainly more budget-priced social tool than top-end smartphone. Available for under £80 on Orange pre-pay deals, the KS...
Good Slide-out Qwerty keyboard, Messaging-centric design, Touchscreen dialling, Good-sized 2.4-inch display, Great camera, Good quality music player, MicroSD card expansion, Fast access social networking options, Solid design and build...
Bad Keyboard can be fiddly to use, Keys could be better marked, Touchscreen limited to dialling only, Average quality 2-megapixel camera, No 3G connectivity, Low spec browser, Basic music player user interface, No 3.5mm headphone socket...
70%
pocket-lint.com
Updated:
2011-08-07 11:28:52
The feel of the KS360 is one of a good quality phone, well built and interestingly designed. The keypad works well, but there are a few quirks with text entry and navigation of menus in landscape mode...
Good Great screen, good QWERTY keypad, some interesting details...
Bad Navigation options can be confusing, some text entry problems, limited connectivity...
Bottom line The feel of the KS360 is one of a good quality phone, well built and interestingly designed. The keypad works well, but there are a few quirks with text entry and navigation of menus in landscape mode...
80%
pz10.com
Updated:
2011-08-07 11:28:53
LG KS360 is a mid-ranger that will easily catch your eye with bold colors and quirky controls. LG have managed to create a handset thats cunningly full of character, though its kinda hard to think of it in the hands of a grown-up. It does seem like a...
Bottom line Well, here you go, rounding off the LG KS360 review weve got to say that we are impressed by the tight package that this QWERTY slider offers. The impressive 2.4-inch display (with a spot of touchscreen here and there), the nice and comfy keyboard, an...
0%
knowyourmobile.com
Updated:
2014-03-22 01:51:31
There was a time when a mobile phone was just that: a mobile telephone, but as text messaging and even emailing on the move became popular features on the vast majority of handsets, users have also had to become ever more adept at tapping away at their...
Good Super Qwerty keyboard, 2.4in QVGA is large and bright, 2MP camera performs better than expected, Touchscreen keypad is fast and responsive, Intuitive UI, microSD slot...
Bad No 3.5mm headphone socket, WAP 2.0 browser unnecessarily antiquated, 15MB of inbuilt memory is stingy...
Bottom line The KS360 achieves exactly what it sets out to do. If youre seeking a simple, well made, low cost handset to make the most of your messaging look no further...
80%
recombu.com
Updated:
2014-04-02 01:53:55
Popular with the teenage crowd it's aimed at, the LG KS360 comes in blue and pink (pink edition is exclusive to Orange), and features a slide-out Qwety keyboard as well as social networking functions. Enough to satisfy the teens perhaps, but will it st...
Bottom line As a very basic handset, the KS360 is passable. It will fulfil your texting and calling needs adequately once you get used to the confusing button layout and the cramped Qwerty keyboard. However, for the price, we'd recommend something more along the l...
40%
pinoytechblog.com
Updated:
2016-11-27 00:21:09
LG makes some of the most practical, feature-specific phones in the market. We saw that with the LG KU250 and the LG KP500 targeting a single specific feature at an affordable price. The LG KS360 is an attempt to take full qwerty messaging to the masses.B...
0%
Brand Image Product code Product Stock Price from
TIM

TIM B3310 5,08 cm (2") 101 g
(show image)
B3310GREEN B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5,08 cm (2") 101 g Samsung B3310 5,08 cm (2") 101 g
(show image)
SAB3310P-TIM B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5,08 cm (2") 101 g Samsung B3310 5,08 cm (2") 101 g
(show image)
B3310 SWEET PINK B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5,08 cm (2") 101 g Blue Samsung B3310 5,08 cm (2") 101 g Blue
(show image)
B3310 QWERTY B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5,08 cm (2") 101 g Samsung B3310 5,08 cm (2") 101 g
(show image)
040092444 B3310 0.00
(excl. VAT)
0 (incl. VAT)
TIM

TIM B3310 mobile phone 5,08 cm (2") 101 g
(show image)
B3310 B3310 0.00
(excl. VAT)
0 (incl. VAT)