location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40912
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40912 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849409127
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:26:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,2 m
  • - Micro-USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Silver
  • - 1 pc(s)
Long product name Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver :
The long product name of Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

micro USB A 2.0, USB A 2.0, 1.2 m, 0.48 Gbit/s
More>>>
Short summary description Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver:
This short summary of the Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 40912, 1,2 m, Micro-USB A, USB A, USB 2.0, Male/Female, Silver

Long summary description Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver:
This is an auto-generated long summary of Goobay 40912 USB cable USB 2.0 1,2 m Micro-USB A USB A Silver based on the first three specs of the first five spec groups.

Goobay 40912. Cable length: 1,2 m. Connector 1: Micro-USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Silver

Brand Image Product code Product Stock Price from
Goobay

Goobay 93918 USB cable USB 2.0 1 m Micro-USB B USB A Black
(show image)
93918 USB 2.0 Hi-Speed Cable, black, 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB micro-B 060, 0.60m USB cable 0,6 m Micro-USB B USB A Black
(show image)
93922 USB micro-B 060, 0.60m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB micro-B 180, 1.8m USB cable 1,8 m Micro-USB B USB A Black
(show image)
93181 USB micro-B 180, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)