location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-MU800Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1318C002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:44:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - DLP 8000 ANSI lumens
  • - WUXGA (1920x1200) 16:10 1050:1
  • - Ethernet LAN
  • - AC
Long product name Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black :
The long product name of Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8000lm, 0.67" DMD, 16:10, 1920 x 1200, VGA x 2, BNC x 5, DVI-D, HDMI, 3G-SDI
More>>>
Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black:
The official description of Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LX-MU800Z Projector brings the high performance, reliability and exceptionally long life of a laser light source to Canon’s LX-series. It delivers an outstanding 8000 lumens of brightness and up to 20,000 hours of continuous, virtually maintenance-free operation for large venues in higher education and corporate environments, houses of worship and digital signage applications – representing a lower total cost of ownership. Digital Light Processing (DLP) technology, WUXGA (1920 x 1200) high-resolution, and a high contrast ratio of up to 10,500:1 combine to help produce highly detailed images and accurate color over a large projection area.

Laser Projection with Simplified Maintenance
The laser light source system provides up to 20,000 hours of reliable, high-quality projection – which is many times longer than a conventional lamp’s life. As there are no lamps or filters to replace, there is virtually no maintenance required. This means downtime is kept to a minimum and running costs are relatively low when looking at the total life of the product which is a key consideration for challenging and hard-to-reach installations, such as auditoriums and lecture halls, or hard-to-access digital signage sites.

High Image Quality
Single-chip DLP technology combined with the laser light source, WUXGA (1920 x 1200) resolution, and a high contrast ratio of up to 10,500:1* enables the LX-MU800Z to produce high resolution content with an outstanding brightness of 8000 lumens, and a broad color gamut for remarkable color reproduction, detail and clarity. Extensive image adjustments allow for fine-tuning to suit image sources, environments and user preferences, while eight different optional lenses help ensure content will look great virtually wherever the projector is installed. Lenses range from Ultra Wide Zoom to Ultra Long Zoom, and can be installed or removed quickly and easily with a simple push of the lens release button.

Flexible Installation
The LX-MU800Z is convenient to set-up as it can be rotated 360 degrees to any angle on the vertical axis. It can also be positioned on its side so that images more suited to portrait projection can be optimally displayed. This is a useful feature for sales promotion, digital signage, museums and art galleries. A flexible lens shift allows for a variety of vertical and horizontal adjustment options. Additionally, the projector’s lens memory function can be used to store up to 8 different custom lens positions, each including lens shift, zoom and focal length. Connectivity is both comprehensive and versatile with built-in HDBaseT™ for transmitting video, audio and control over a single Ethernet cable, as well as 3G-SDI, HDMI, DVI-D, 5BNC, DisplayPort, RJ-45 and more. This model is also compatible with Crestron, AMX and Extron devices.

Peace of Mind
For additional reassurance the LX-MU800Z is backed by Canon’s 3-Year Projector Limited Warranty, and the Company's award-winning Professional Service & Support, which includes both a Three-Year Advanced Warranty Service Exchange Program and a Service Loaner Program.

Short summary description Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black:
This short summary of the Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX -MU800Z, 8000 ANSI lumens, DLP, WUXGA (1920x1200), 1050:1, 16:10, 10500:1

Long summary description Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black:
This is an auto-generated long summary of Canon LX -MU800Z data projector Large venue projector 8000 ANSI lumens DLP WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Canon LX -MU800Z. Projector brightness: 8000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232. Noise level: 40 dB, Noise level (economic mode): 37 dB, Dot clock scanning frequency: 157,5 MHz. Product type: Large venue projector, Product colour: Black, Placement: Desktop

Country Distributor
United Kingdom 1 distributor(s)