location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monaco Airjet 2.01m x 69cm Blue/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54113 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911312 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
54112;54113;54123;54129;54148;54154;54156 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White :
The long product name of Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monaco Airjet 2.01m x 69cm Blue/White
More>>>
Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White:
The official description of Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifications:
- Capacity: 6-8 adults
- Water capacity (80%): 1,453 L (384 gal.)
- Inflated Size: 2.01m x 69cm (79” x 27”)
- Filled Weight: 1,490 kg (3,284Lb.)
- Actual Water Flow: 1,325L/h (350 gal/h)
- Heating System: Approx. 1.0-1.5℃/h (2-3℉/h)
- Max. Heat capability: 40℃ (104℉)

- Pre-tested pump and spa pool
- Inflated walls are made of drop stitch material providing unparalleled strength and durability
- Relax with these hot features:
- Soothing AirJets™ system
- Power Saving System: Automatic start/stop timer-controlled heating system
- Integrated water filtration system
- Soft, insulated floor with convenient drain valve
- Heating and bubbling work togetherto provide a comfortable massage experience
- 4 inflatable cushions
- Leatheroid cover with safety lock clips and built-in air chamber for insulation
- 2 easy-lift handles to help move the spa pool (when empty)
- Extra strong floor to prevent friction damage
- Digitally-controlled pump with soft-touch control panel
- Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA
- Contents: Pool liner, pool cover, spa pump, chemical floater, high pressure hand pump, filter cartridge(VI), four cushions, AirJet™ system, repair kit, DVD

Short summary description Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White:
This short summary of the Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 54113, 1453 L, 8 person(s), Round, Bubble/Jet massage, Blue, White, 1300 l/h

Long summary description Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White:
This is an auto-generated long summary of Bestway Lay-Z-Spa 54113 hot tub/spa 1453 L 8 person(s) Round Blue, White based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 54113. Capacity: 1453 L, Number of persons: 8 person(s), Shape: Round. Height: 690 mm, Inner diameter: 190 cm, Outer diameter: 2,01 m. Package width: 700 mm, Package depth: 450 mm, Package height: 875 mm. Optical disc included: DVD. Minimum order quantity: 1 pc(s), Quantity per pallet: 3 pc(s)

Features
Capacity *
1453 L
Number of persons *
8 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Flow rate
1300 l/h
Temperature (max)
40 °C
Temperature rise (min)
1 °C/h
Temperature rise (max)
1,5 °C/h
Foldable *
Yes
Inflatable *
Yes
Handle(s)
Yes
Floor material
Foam
Product colour *
Blue, White
Heating element
Yes
Assembly time
26 min
Timer
Yes
Certification
CE / GS
Intrastat code
90191090
Filtering
Filtering
Yes
Filtering
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
190 cm
Outer diameter
2,01 m
Height *
690 mm
Weight
45,2 kg
Packaging data
Package width
700 mm
Package depth
450 mm
Package height
875 mm
Package weight
44,4 kg
Package volume
287000 cm³
Package type
Box
Packaging content
Cover
Yes
Optical disc included
DVD
Chemical floater
Yes
Repair patch included
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
3 pc(s)
Brand Image Product code Product Stock Price from
Bestway Lay-Z-Spa 54154 hot tub/spa 840 L 6 person(s) Rectangle Bestway Lay-Z-Spa 54154 hot tub/spa 840 L 6 person(s) Rectangle
(show image)
54154 Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White