location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-R360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-R3600ZIAITV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088392240
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - Touchscreen 3,81 cm (1.5") SAMOLED 216 x 432 pixels 322 ppi
  • - Heart rate monitor Active minutes Calories burned Distance travelled Pedometer Hours slept Quality of sleep Personal goals Workout tracking
  • - Waterproof Position location
  • - Bluetooth 4.2 Wi-Fi
  • - Lithium-Ion (Li-Ion) 200 mAh Battery life: 4 day(s)
More>>>
Short summary description Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink:
This short summary of the Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM-R360, 3,81 cm (1.5"), SAMOLED, 200 mAh, Waterproof, IP68, Pink

Long summary description Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink:
This is an auto-generated long summary of Samsung SM-R360 SAMOLED 3,81 cm (1.5") IP68 Pink based on the first three specs of the first five spec groups.

Samsung SM-R360. Display type: SAMOLED, Display diagonal: 3,81 cm (1.5"), Display resolution: 216 x 432 pixels. Product colour: Pink, Housing material: Aluminium, Band colour: Pink. Audio formats supported: 3GA, AAC, AMR, AWB, M4A, MP3, OGA, OGG, WAV, WMA. Bluetooth profiles: A2DP, AVRCP, HSP, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Battery life: 4 day(s), Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 200 mAh

Performance
Display type *
SAMOLED
Display diagonal
3,81 cm (1.5")
Display resolution
216 x 432 pixels
Touchscreen *
Yes
Number of colours
16 M
Pixel density
322 ppi
Processor frequency
1 GHz
Processor cores
2
RAM capacity
0,5 GB
User memory
2 GB
ROM capacity
4000 MB
Design
Housing material
Aluminium
Band colour
Pink
Dustproof
Yes
Shock-resistant
Yes
Splash proof
Yes
Waterproof
Yes
Waterproof up to
1,5 m
International Protection (IP) code
IP68
Product colour *
Pink
Certification
CE
Features
Heart rate monitor *
Yes
Active minutes *
Yes
Calories burned *
Yes
Distance travelled *
Yes
Pedometer *
Yes
Stairs climbed
Yes
Floors climbed
Yes
Hours slept *
Yes
Quality of sleep *
Yes
Personal goals *
Yes
Features
Workout tracking *
Yes
Position location *
Yes
GLONASS
Yes
Vibrating motor
Yes
Accelerometer
Yes
Barometer
Yes
Gyroscope
Yes
Music player
Yes
Simple Notification Service (SNS) supported
Yes
Audio formats supported
3GA, AAC, AMR, AWB, M4A, MP3, OGA, OGG, WAV, WMA
Ports & interfaces
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP, AVRCP, HSP
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
200 mAh
Battery life *
4 day(s)
Weight & dimensions
Weight
30 g
Width
24,5 mm
Depth
51,2 mm
Thickness
1,17 cm
System requirements
Mobile operating systems supported *
Tizen
Packaging content
Charging base
Yes
Manual
Yes
Other features
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:40:11
Uk has collected 192 expert reviews for Samsung SM-R360 SAMOLED 3.81 cm (1.5") IP68 Pink and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ausdroid.net
Updated:
2016-10-21 03:40:10
I've reviewed quite a few fit bands in my time here at Ausdroid. I could say that they are a passion of mine but most of them you could take or leave, they lack so much functionality that I don't see the point. I don't see the point in counting steps. Nor...
Good Small form factors, Good built in functions/widgets- water/exercise- some automated, Display bright and coloured- accelerometer/gyro to turn display on worked well, All notifications work for all apps...
Bad Not Android Wear, Unable to reply with individual replies to messages, Watch band not the most secure...
Bottom line Last year I thought that the Garmin Vivosmart HR was the best fitness band around. It seems that there is a challenger to this title, the Samsung Gear Fit 2. It is sturdy while not being overly large, has a vibrant, large coloured display with a multitude...
0%
tekgadg.com
Updated:
2016-10-21 03:40:10
Here's my review of the Samsung Gear Fit2. It's a fitness tracker with a curved Super AMOLED display!SpecsSean...
0%
canadianreviewer.com
Updated:
2016-10-21 03:40:10
The new Samsung Gear Fit 2 is a vast improvement over past Samsung fitness wearables. Lightweight, outfitted with a heart-rate monitor and GPS, plus the ability to play music files through Bluetooth connected headphones, it is a device that's not overly r...
80%
itwire.com
Updated:
2016-10-21 03:40:10
Samsung has had many iterations of its Gear range of smartwatches and fitness bands, improving on design and usability each time . The Gear Fit2 fitness band and its accompanying S Health app are very good with few compromises.The Samsung Gear Fit2 is mor...
Bottom line I mentioned earlier that the true measure of a fitness band was how well it interacted with the software. The hardware is defined by its sensors, but the software can be upgraded easily. On the hardware front, the Fit2 is — apart from the UV and galvan...
0%
mobilesyrup.com
Updated:
2016-10-21 03:40:10
Samsung's newest wearable, the Gear Fit2, has snagged attention from those in the market for a fitness tracking smartwatch with its 4GB of storage, onboard GPS and reasonable $250 CAD price point.Could it be Samsung has another hit on its hands? I had get...
Good Crystal clear and responsive display, Capability for substantial music storage, Comfortable and unobtrusive, Reasonable price point...
Bad Sensors are somewhat flawed, Watch face design is poor, Not water resistant enough to shower with, Not many third-party apps available...
0%
cybershack.com.au
Updated:
2016-10-21 03:40:10
Samsung's first few attempts at wearables ranged from interesting to impractical, but with the launch of the Gear S2 smartwatch last year, the company finally hit its stride. With the Gear Fit 2, Samsung has taken its recent learnings and used them to bui...
Good Comfortable, Well-priced, IP68 water resistance...
Bad Bulky, Short battery life, Android only...
80%
wareable.com
Updated:
2016-10-21 03:40:10
The new Samsung Gear Fit2 tracker doesn't really fit the category assigned to it - rather, it's a wearable that falls somewhere between fitness tracker and smartwatch. In other words, it's not quite either. Fit2 has instead taken components from Gear Fit...
Good Affordable price, GPS and top features, Crisp display, Comfy fit...
Bad Low battery life, Lacks compatibility options, Questionable heart rate tracking, Text-reply is limited...
Bottom line Samsung Gear Fit2 has all trimmings of a fitness tracker and smartwatch in one powerful, comfortable wearable. Best of all, you get all the features like GPS, music storage, smartwatch notifications and more in one surprisingly affordable package. With th...
70%
gizmodo.com.au
Updated:
2016-10-21 03:40:10
We were wolfing down lunch in a dank Austin chilli parlor, and I flicked my wrist. The time flashed, blue and bright on the OLED screen, and my friend's eyes darted to the wearable. “What is that,” she asked — her interest piqued — her need for some perfe...
Bottom line The lack of iOS support doesn't wreck the Samsung Gear Fit2, but it does severely limit the number of people who can use it. Fortunately that friend I was wrecking a bowl of chilli with also rocks an Android phone. She leaned over her meal and peered at t...
0%
techguide.com.au
Updated:
2016-10-21 03:40:10
Samsung's latest fitness tracker – the Gear Fit 2 – is easily the best the company has produced thanks to an impressive combination of design, quality, features and value.There are a lot of activity wearables on the market but Samsung's latest effort deli...
Good Great display, sleek design, works well independently of a paired smartphone, excellent value...
Bad Battery life could be better, no iPhone compatibility...
Bottom line The Samsung Gear Fit 2 is an excellent activity tracker that works well whether it's on its own or paired to your Android smartphone. And at just $289, it's great value and provides lots of bang for your buck...
90%
thunderbaylive.com
Updated:
2016-10-21 03:40:10
Lisa Gade reviews Samsung's new fitness wearable with smart features, the Gear Fit 2. It has a fast CPU and a wider display than the 2014 model, as well as a more supple band. The $179 Gear 2 is available in 3 colors and 2 sizes and it has a heart rate mo...
0%
Digitaltrends.com
Updated:
2016-10-21 03:40:11
Fitbit may be the best-known name in wearables, but it has competition. Samsung is getting back in the game with the new and improved Gear Fit 2.After the company released the original Gear Fit back it 2014, it took a hiatus from fitness trackers, but dur...
Good Wide curved display shows stats, Heart rate tracking, Tons of fitness metrics, Notification support, 3 day battery life...
Bad Still too big for the small wristed, The interface is too dense, No iOS support -- yet...
Bottom line Samsung's Gear Fit 2 is the best fitness tracker we've used. Most sporty wearables are all the same these days, and they're still incredibly ugly. The Gear Fit 2 is a breath of fresh air with its subtle design, smartwatch-like features, and ability to str...
80%
techradar.com
Updated:
2016-10-21 03:40:11
Right off the bat, Samsung's Gear Fit 2 sews up the shortcomings of the original Gear Fit. How? To rattle off a few examples, it works on any Android phone, so long as you have KitKat (4.4) or above. The previous version only tethered to Samsung-branded p...
Good Refined look, Broader compatibility, GPS capability, Impressive value...
Bad No iOS support, Lacks visual edge of GF1...
Bottom line At first glance, Samsung's Gear Fit 2 has made a few changes to its exterior. It's interior got a shake-up, too. But thankfully, it all seems to point to a wearable that does a whole lot more for your money...
80%
techradar.com/au/
Updated:
2016-10-21 03:40:11
Right off the bat, Samsung's Gear Fit 2 sews up the shortcomings of the original Gear Fit. How? To rattle off a few examples, it works on any Android phone, so long as you have KitKat (4.4) or above. The previous version only tethered to Samsung-branded p...
Good Refined look, Broader compatibility, GPS capability, Impressive value...
Bad No iOS support, Lacks visual edge of GF1...
Bottom line At first glance, Samsung's Gear Fit 2 has made a few changes to its exterior. It's interior got a shake-up, too. But thankfully, it all seems to point to a wearable that does a whole lot more for your money...
0%
jamonline.ph
Updated:
2016-11-20 02:39:39
Getting fit these days is really hard especially when you're not tracking the activities that you do but thankfully, there are a lot of fitness trackers in the market now that helps you to stay fit and be more healthy and Samsung's Gear Fit2 is their late...
0%
soyacincau.com
Updated:
2016-11-20 02:39:39
Apart from making smartwatches like the Gear S2 and the new Gear S3 , Samsung has not forgotten about their fitness wearable segment. The latest incarnation of Samsung's fitness bands, the Gear Fit2 certainly sports quite a few upgrades compared to its pr...
Bottom line As a whole, we feel that the Gear Fit2 is trying to have the best of both worlds, being just as much a fitness device as it is a smartwatch. However, the lack of available apps does make it fall slightly flat, and that beautiful screen feels like it's gon...
0%
lowyat.net
Updated:
2016-11-20 02:39:39
It may be categorised as a fitness tracker, but after spending some time with the Samsung Gear Fit2, it grew to be something more than that. Sure, there's lots of fitness tracking features but it also has other tricks up its sleeve that make it partially...
Bottom line The Gear Fit2 is quite a good option considering its RM699 price. Compared to its predecessor, the Gear Fit2 offers better hardware, a more comfortable strap, a superior touch display, improved fitness tracking, autonomous sleep tracking, and more.If you'...
0%
hardwarezone.com.ph
Updated:
2016-11-20 02:39:39
Recently, Samsung has launched their newest wearables – the Samsung Gear Fit2 and Gear IconX, which are designed to boost the performance of fitness enthusiasts.The Samsung Gear Fit2 has GPS tracking capabilities that help the device easily monitor, not o...
0%
yugatech.com
Updated:
2016-11-20 02:39:39
Last July, Samsung introduced its new fitness wearables here in the Philippines, namely, the Gear IconX wireless earbuds and the Gear Fit2 which is the successor to 2014's Gear Fit. While we finalize the tests for the IconX, we will first take a look at t...
Good AMOLED display, Sporty band, Fast charging, Detailed stats, Inactivity alerts...
Bad Auto activity tracking is a hit-and-miss, Not waterproof...
Bottom line The Gear Fit2 indeed provides its users a handful of information on a daily basis. From showing your heart rate during the most intense part of your exercise, logging your jogging route, how many flights of stairs you climbed, and even down to logging how...
0%
alphr.com
Updated:
2016-11-28 01:34:39
When it comes to categorising its tech, Samsung has cleaned house in recent years. What once was a dizzying selection of bafflingly named and sized phones ("Young", "Fame", "Mega") is now the Galaxy S, J and A families. Alongside these is a huge range of...
Bottom line I really like the Gear Fit2, and it's something I could definitely see myself buying. For me, it's like a prettier version of the Garmin Vivosmart HR+, and that was my favourite fitness band of the year.It's not quite as laser-focused for the dedicated fi...
100%
technave.com
Updated:
2016-12-07 02:40:46
Getting healthy is a goal that everyone should achieve. We are now living in a more sedentary lifestyle, so getting up and at ‘em to be a healthier person is a must. Technology is helping, as people as a whole are getting less exercise nowadays - hence a...
Bottom line The Samsung Gear Fit 2 is a fitness tracker designed for the masses. It is good enough to replace your traditional watch on your wrist. It is as comfortable as traditional watches and work even better in the dark thanks to its bright super AMOLED screen...
0%
expertreviews.co.uk
Updated:
2016-12-08 03:28:23
It’s also home to smartwatches and fitness bands, and somewhere between the two of those is the Samsung Gear Fit2. It’s a GPS-enabled fitness band with smartwatch elements such as notifications. While the majority of smartwatches out there run Android Wea...
Bottom line Samsung’s Gear Fit2 is one of the best trackers we’ve used, but it could do with being a touch more focused...
100%
trustedreviews.com
Updated:
2016-12-10 01:28:45
Considering it's taken months for the Samsung Gear Fit2 to finally cross the pond, it wasn't with the highest of expectations that I first slapped it on my wrist. Following two weeks of use, however, I've come away impressed. It's definitely the best fitn...
Good Accurate distance and HRM tracking, Vibrant display, Useful activity tracking and prompts, Great notification management...
Bad Lacking training insight, Spotty bodyweight exercise rep counting...
Bottom line Samsung Gear Fit2 – Software and apps As mentioned, the Fit2 runs on Samsung's own Tizen operating system, much like its new Gear S3 smartwatch. It feels slick and intuitive on the Fit2, and you can customise the widgets or change the watch face to your l...
80%
expertreviews.co.uk
Updated:
2016-12-24 03:12:52
The Fit2’s various menus can all be navigated with a swipe of the finger, but there’s also a pair of physical buttons on the side, for selecting features and stepping back through the interface. We like the positive feedback this gives: touchscreens don’t...
Bottom line If we had to criticise, the Gear Fit2's real weakness is perhaps that it falls slightly between two stools. At £180, and with its built-in GPS receiver, it seems to want to be a high-end sports accessory, to rival the likes of the Garmin Vivosmart HR+. Bu...
0%
stuff.tv
Updated:
2017-01-13 04:26:45
It's taken plenty of baby steps for fitness trackers to iron out their frailties.Originally, wearing one felt like you had Fallout's Pip-Boy strapped to your wrist, and they relied on our smartphone's tech more heavily than a toddler clutching their paren...
Good Heading in the right direction with GPS tracking, Activity tracking makes this smarter than the average Gear, Great value overall...
Bad An app store devoid of life, Very little stamina...
Bottom line At £179, Samsung has hit the perfect price point for the Gear Fit2. It's stocked full of tech, with GPS tracking really adding value to the original model's otherwise comprehensive set of sensors. Factor in the sleek design, and this fitness tracker has...
80%
stuff.tv/my/
Updated:
2017-01-14 05:03:15
It's taken plenty of baby steps for fitness trackers to iron out their frailties.Originally, wearing one felt like you had Fallout's Pip-Boy strapped to your wrist, and they relied on our smartphone's tech more heavily than a toddler clutching their paren...
Good Heading in the right direction with GPS tracking, Activity tracking makes this smarter than the average Gear, Great value overall...
Bad An app store devoid of life, Very little stamina...
Bottom line At RM699, Samsung has hit the perfect price point for the Gear Fit2. It's stocked full of tech, with GPS tracking really adding value to the original model's otherwise comprehensive set of sensors.Factor in the sleek design, and this fitness tracker has e...
80%
pcauthority.com.au
Updated:
2017-01-18 03:40:20
It's taken plenty of baby steps for fitness trackers to iron out their frailties. Originally, wearing one felt like you had Fallout's Pip-Boy strapped to your wrist, and they relied on our smartphone's tech more heavily than a toddler clutching their pa...
Bottom line At $249, Samsung has hit the perfect price point for the Gear Fit2. It's stocked full of tech, with GPS tracking really adding value to the original model's otherwise comprehensive set of sensors.Factor in the sleek design, and this fitness tracker has ev...
80%
mobilechoiceuk.com
Updated:
2017-02-02 02:02:25
Announced in June last year, the successor to the popular Gear Fit packs some serious upgrades.  That smooth, curved Super AMOLED display remains, albeit with a higher resolution and smaller size, and this time, it is bundled with GPS, wider device suppor...
Good Bright curved Super AMOLED display, tracks with pinpoint accuracy, loads of watch face options, comfortable, flawlessly designed...
Bad Average battery life, S Health is mandatory, Cant interact using your voice...
Bottom line When the biggest caveat is a short charging cable then you know theres little else wrong with the Samsung Gear Fit 2. While it will certainly not be replacing your smartwatch, theres not much it cant do. It will track your life with accuracy and speed...
100%
pocket-lint.com
Updated:
2017-02-16 01:54:01
Between the Gear S3 Frontier and the Gear IconX smart headphones Samsung already has a healthy collection of wearable tech to hand. The Samsung Gear Fit 2, however, is something different. Not just from what Samsung has on offer, but different from the re...
Good Accurate distance and heart-rate tracking, solid notification options, cool and comfortable design, bright and crisp display...
Bad Uninspiring battery life, S Health lacks training advice, live data is limited...
Bottom line The Samsung Gear Fit 2 is a well-round fitness tracker that's more than the sum of its parts. Its integrated GPS and heart-rate sensor are both on point, while its sizeable screen is both beautiful and responsive.While it offers core tracking skills and r...
80%
devontechsupport.com
Updated:
2017-05-13 07:33:16
Right off the bat, Samsung's Gear Fit 2 sews up the shortcomings of the original Gear Fit. How? To rattle off a few examples, it works on any Android phone, so long as you have KitKat (4.4) or above. The previous version only tethered to Samsung-branded...
Bottom line If you've been paying attention to Samsung's wearables over the past few years, the Gear Fit 2 will stand out immediately as an improvement over 2014's Gear Fit.The added compatibility with Android phones, GPS functionality, and wireless charging are but...
0%
expertreviews.co.uk
Updated:
2017-11-18 03:10:35
Still, if you’re intent on losing the gut or just getting a bit more healthy, there are plenty of fitness trackers to choose from. From tiny single-purpose fitness trackers that cost as little as £50 right up to chunky, fully-featured devices that run int...
Bottom line The best wearables from Fitbit, Garmin, Misfit and more...
0%
en.zinggadget.com
Updated:
2017-12-06 05:57:14
With health and fitness are one of the top concerns of mobile consumer nowadays, manufacturers are making money over fitness tracker that are compatible with most smartphone across platform. Fitness tracker might be just as boring as a silicone strap that...
Bottom line In short, Samsung has added some innovative efforts on the design of the Gear Fit 2 that makes people want to wear fitness tracking gadget in public. The display at the Gear Fit 2 is very useful in displaying smartphone notifications, replies and live fit...
0%
gadgetguy.com.au
Updated:
2018-01-20 02:18:26
Four years ago, Samsung released the Gear Fit – a cross-over between a full-featured fitness tracker and a smartwatch.The original Gear Fit has been my constant fitness companion and still is – it is reliable, I like the Samsung Health app and a smaller...
Good One of the best fitness trackers and crossover smartwatches...
Bad Non really...
88%