location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E736
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E736-UB511
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:22:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels IGZO LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 64-bit
Long product name Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey :
The long product name of Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3 MB Cache, 2.3 GHz), 13.3" Full HD, 8GB DDR4, 1 TB HDD, USB 3.0, VGA, DisplayPort, Ethernet (RJ-45), Memory card slots, Intel HD Graphics 520, DVD Super Multi, Bluetooth 4.1, WLAN, Windows 10
More>>>
Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey:
The official description of Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E736 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 33.8 cm (13.3-inch) display, light weight of only 1.6 kg (3.5 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Short summary description Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey:
This short summary of the Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E736, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E736. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IGZO
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
330 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
2,3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Audio system
Realtek ALC255
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Keyboard number of keys
85
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Certification
GS, CE, CB, WEEE, Microsoft Operating Systems (HCT / HCL entry / WHQL)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
321 mm
Depth
228 mm
Height (front)
2 cm
Height (rear)
2,7 cm
Weight *
1,6 kg
Packaging content
Cables included
DC
Manual
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:03
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK E736 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Grey and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:19:03
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18, hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%
techradar.com/au/
Updated:
2016-11-14 20:19:03
Sometimes, businesses demand a no-compromise approach to their computing needs. It's all a matter of balance and budget, but for businesses looking to cram as much capacity as possible into a chassis as compact as possible, the Fujitsu LifeBook E736 shoul...
Good Impressive performance levels, Modularity and expansion, 18hour battery life with second battery, Easy to take apart...
Bad Expensive, Warranty could be better, Lacks option for discrete graphics...
Bottom line If money is no object, looks aren't a priority, and performance, battery life and expansion capabilities are what count, then this laptop delivers on all fronts...
90%