Fujitsu logo

Fujitsu LIFEBOOK E736 Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178240
Info modified on:
21 Jun 2024, 03:13:52
Warranty:
2 years
Long product name Fujitsu LIFEBOOK E736 Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

13.3" LED, Intel Core i3-6100U (3M Cache, 2.30 GHz), 8GB DDR4, 500GB HDD, Intel HD Graphics 520, DVD Super Multi, WiFi, Ethernet, Windows 7 Professional/Windows 10 Pro

Fujitsu LIFEBOOK E736 Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E736 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 33.8 cm (13.3-inch) display, light weight of only 1.6 kg (3.5 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Family Concept

Shared components such as AC Adapter, modular bay elements, port replicator, keyboard layout and shared mainboard with same drivers, BIOS, bit image with LIFEBOOK E746 and LIFEBOOK E756.
Port replicator compatible with previous model and shared across 8 devices in LIFEBOOK notebook, 2 in 1 and mobile workstation.

Premium Features

Modular bay for 2nd battery, 2nd HDD, DVD Super Multi, Blu-ray Disc™ Triple Writer, Weight Saver for convenient and flexible working.
Integrated fingerprint sensor, SmartCard reader and latest TPM for protection of company data.
Full set of interfaces with VGA, Display Port and optional embedded 4G/LTE.

High-end Design

Especially slim from 20 mm (0.78-inch), weighing only 1.6 kg (3.5 lbs), high-value material of magnesium lid, aluminum palm rest and strong metal hinges.

Short summary description Fujitsu LIFEBOOK E736 Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E736, Intel® Core™ i3, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E736 Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E736. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.