location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance C31AHDMIPD drive bay panel Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C HDMI and USB Adapter + Power Delivery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31AHDMIPD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701320
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:35
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31AHDMIPD user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec Advance C31AHDMIPD drive bay panel Silver :
The long product name of i-tec Advance C31AHDMIPD drive bay panel Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C HDMI and USB Adapter + Power Delivery
More>>>
i-tec Advance C31AHDMIPD drive bay panel Silver:
The official description of i-tec Advance C31AHDMIPD drive bay panel Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ADVANCE Series is the highest level of i-tec accessories bringing you cutting edge technology products with a modern design and exclusive packaging.

This adapter expands your laptop, tablet, PC or smartphone, which features the new USB Type-C connector, with the HDMI port and standard USB port. It has 1x HDMI port for connecting a HDMI monitor with 4K Ultra HD resolution up to 3840 x 2160 px, 1x USB 3.0 port for connecting your current USB 3.1/3.0/2.0 devices and high-speed data transmission (5 Gbps) and 1x USB Type-C Power Delivery port for charging laptops, tablets or smartphones with support for Power Delivery. To this port you can connect an original or a universal AC power adapter with USB Type-C connector, it ensures the constant charging of your notebook, tablet or smartphone during usage.

The adapter is compatible with Apple MacBook 2015, Chromebook Pixel 2015, and other devices with the USB Type-C connector. The new USB Type-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because you can rotate the connector either way. More information about the USB Type-C is available here.

You will appreciate the compact size and light weight of the adapter especially during travels. The drivers are automatically installed from the system when you first connect.

Short summary description i-tec Advance C31AHDMIPD drive bay panel Silver:
This short summary of the i-tec Advance C31AHDMIPD drive bay panel Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance C31AHDMIPD, Silver, 62 mm, 48 mm, 14 mm, 46 g, 146 mm

Long summary description i-tec Advance C31AHDMIPD drive bay panel Silver:
This is an auto-generated long summary of i-tec Advance C31AHDMIPD drive bay panel Silver based on the first three specs of the first five spec groups.

i-tec Advance C31AHDMIPD. Product colour: Silver. Width: 62 mm, Depth: 48 mm, Height: 14 mm. Package width: 146 mm, Package depth: 90 mm, Package height: 29 mm. Power source type: USB

Features
Product colour
Silver
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
HDMI ports quantity
1
Weight & dimensions
Width
62 mm
Depth
48 mm
Height
14 mm
Weight
46 g
Packaging data
Package width
146 mm
Package depth
90 mm
Package height
29 mm
Package weight
85 g
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Yes
Power
Power source type
USB
Brand Image Product code Product Stock Price from
i-tec Metal C31METALG3HUB drive bay panel Grey i-tec Metal C31METALG3HUB drive bay panel Grey
(show image)
C31METALG3HUB USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DTPDHDMI drive bay panel Black i-tec C31DTPDHDMI drive bay panel Black
(show image)
C31DTPDHDMI USB C HDMI Travel Adapter PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31CR3HUB drive bay panel Black i-tec Advance C31CR3HUB drive bay panel Black
(show image)
C31CR3HUB USB-C Slim Passive HUB 3 Port + Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31GL3SLIM drive bay panel Black i-tec Advance C31GL3SLIM drive bay panel Black
(show image)
C31GL3SLIM USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3CR3HUB drive bay panel Black i-tec Advance U3CR3HUB drive bay panel Black
(show image)
U3CR3HUB USB 3.0 Slim 3-port HUB 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3GL3SLIM drive bay panel Black i-tec Advance U3GL3SLIM drive bay panel Black
(show image)
U3GL3SLIM USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3A3HUB drive bay panel Blue, Silver i-tec Metal U3A3HUB drive bay panel Blue, Silver
(show image)
U3A3HUB USB 3.0 Metal HUB 3 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3GLAN3HUB drive bay panel Silver i-tec Metal U3GLAN3HUB drive bay panel Silver
(show image)
U3GLAN3HUB USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)