location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C100 Countertop 28 L 900 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C100ZIL
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung C100 Countertop 28 L 900 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop 28 L 900 W Silver
  • - Grill
  • - Defrost function Reheat function
  • - Rotary Integrated clock Child lock
  • - Number of power levels: 6
More>>>
Short summary description Samsung C100 Countertop 28 L 900 W Silver:
This short summary of the Samsung C100 Countertop 28 L 900 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C100, Countertop, 28 L, 900 W, Rotary, Silver

Long summary description Samsung C100 Countertop 28 L 900 W Silver:
This is an auto-generated long summary of Samsung C100 Countertop 28 L 900 W Silver based on the first three specs of the first five spec groups.

Samsung C100. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 900 W, Control type: Rotary, Product colour: Silver

Features
Appliance placement *
Countertop
Interior capacity *
28 L
Microwave power *
900 W
Control type *
Rotary
Number of power levels
6
Door open type
Pull-out
Integrated clock
Yes
Child lock
Yes
Product colour *
Silver
Cooking functions & programs
Grill *
Yes
Defrost function
Yes
Reheat function
Yes
Auto cook function
Yes
Weight & dimensions
Interior dimensions (W x D x H)
222 x 336 x 346 mm
Weight
24,5 kg
Other features
Power requirements
220-230 V
Dimensions (WxDxH)
310 x 517 x 520 mm