location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Patch Cable S/FTP (PiMF), grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92455 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849924552
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:47:20
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, double-shielded LAN cable with RJ45 plugs for connecting network components
  • - CAT 6 internet cable suitable for 10 Gigabit Ethernet 10BASE-T, 100BASE-TX, 1000BASE-T, 10/100/1000/10000 Mbit/s
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper conductor (CU) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy jacket effectively protect the network cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Ethernet cable is CAT 6 tested and suitable for Power over Ethernet (PoE, PoE+)
Long product name Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP) :
The long product name of Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Patch Cable S/FTP (PiMF), grey
More>>>
Short summary description Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP):
This short summary of the Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 92455, 0,15 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Grey

Long summary description Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 92455 networking cable Grey 0,15 m Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 92455. Cable length: 0,15 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Aluminium/Copper, Product colour: Grey

Brand Image Product code Product Stock Price from
Goobay

Goobay 93672 networking cable Grey 3 m Cat6 U/UTP (UTP)
(show image)
93672 93672 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95568 networking cable Green 1,5 m Cat6 S/FTP (S-STP)
(show image)
95568 95568 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95530 networking cable Violet 7,5 m Cat6 S/FTP (S-STP)
(show image)
95530 95530 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95520 networking cable Violet 5 m Cat6 S/FTP (S-STP)
(show image)
95520 95520 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95517 networking cable Red 5 m Cat6 S/FTP (S-STP)
(show image)
95517 95517 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95508 networking cable Black 3 m Cat6 S/FTP (S-STP)
(show image)
95508 95508 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95506 networking cable Orange 3 m Cat6 S/FTP (S-STP)
(show image)
95506 95506 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95465 networking cable Magenta 0,5 m Cat6 S/FTP (S-STP)
(show image)
95465 95465 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95464 networking cable Green 0,5 m Cat6 S/FTP (S-STP)
(show image)
95464 95464 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95463 networking cable Yellow 0,5 m Cat6 S/FTP (S-STP)
(show image)
95463 95463 0.00
(excl. VAT)
0 (incl. VAT)