location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSD Action Camera UHS-I U3 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCAC/32GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB MicroSDHC Class 3 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black, White
Warranty: Lifetime
Long product name Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 :
The long product name of Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSD Action Camera UHS-I U3 32GB
More>>>
Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3:
The official description of Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture the action of every adventure.
The Kingston microSD Action Camera UHS-I U3 (Ultra High-Speed Bus, Speed Class 3) offers incredible performance (90MB/s read and 45MB/s write) to capture life’s experiences, from extreme sporting activities to extremely important events. Just the right size form factor, the microSD Action Camera UHS-I U3 fits most action cameras, GoPro®, and drones. Whether dirt biking in the desert, climbing Mount Everest or recording the action with your drone, the microSD Action Camera UHS-I U3 is rugged enough to securely accompany you wherever you go. Feel safe knowing this versatile card is waterproof*, shock and vibration proof**, x-ray proof*** and temperature proof****, ready to weather most any storm.

Enjoy faster upload speeds, increased write speeds to shoot in continuous burst mode and higher sustained write speeds that ensure video integrity by reducing stutter. Capacities range from 16GB to 64GB*****, so whether you’re shooting in 4K or at 240 frames per second, the cards have ample storage to capture your entire adventure. Use in conjunction with the optional SD card adapter for quick and easy viewing of footage on a media reader, notebook or PC.

- Incredible performance to capture all life’s experiences
- Just the right size form factor
- Rugged enough to go wherever life takes you
- 16GB-64GB capacities – enough to capture your entire adventure

GOPRO, HERO, the GOPRO logo, and the GoPro Be a Hero logo are trademarks or registered trademarks of GoPro, Inc.

* IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
** Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
*** ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.
**** Withstands temperature range from -25 °C to 85 °C
***** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.

Short summary description Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3:
This short summary of the Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology microSD Action Camera UHS-I U3 32GB, 32 GB, MicroSDHC, Class 3, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3:
This is an auto-generated long summary of Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 based on the first three specs of the first five spec groups.

Kingston Technology microSD Action Camera UHS-I U3 32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 3, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product colour: Black, White

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 3
Supported file systems
FAT32
Features
Product colour
Black, White
Protection features
Shock resistant, Temperature proof, Vibration proof, Water resistant
Write protection switch
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Certification
FCC, CE, VCI
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
15 mm
Height
1 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging content
Memory adapter included
SD
Other features
SD adapter dimensions (WxDxH)
24 x 32 x 2,1 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:09:06
Uk has collected 27 expert reviews for Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
play3r.net
Updated:
2019-12-02 08:09:05
Kingston was probably at one time, best known for their lineup of memory modules. They have since come a long way and their products now range from memory, SSDs, USB memory, flash cards and even some wireless devices such as the MobieLite Wireless G2. One...
Bottom line Jumping right into the performance of the Kingston UHS-I U3 and I have to say, it definitely lives up to its specifications and can even read/write a bit faster than stated. What really impressed me was in testing, I put it up against a few 32GB USB stick...
0%
liveatpc.com
Updated:
2019-12-02 08:09:05
Seems big flash storage has become an in-thing for many vendors oft late as they move into the 64GB realm. Of course, storage alone won't mean much since everyone is in that space has something to offer. So how does one differentiate? Kingston has decided...
Bottom line Speedy Gonzales lives in my cameraValue: 8/10Features: 9/10Performance: 10/10Design: 9/10Usability: 10/10AdvertisementsReport this adReport this adTags:adapterkingstonmicrosd-card:SD Card...
0%
Brand Image Product code Product Stock Price from
Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3
(show image)
SDCAC/64GBSP microSD Action Camera UHS-I U3 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3 Kingston Technology microSD Action Camera UHS-I U3 64GB MicroSDXC Class 3
(show image)
SDCAC/64GB microSD Action Camera UHS-I U3 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3 Kingston Technology microSD Action Camera UHS-I U3 32GB MicroSDHC Class 3
(show image)
SDCAC/32GBSP microSD Action Camera UHS-I U3 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3 Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3
(show image)
SDCAC/16GBSP microSD Action Camera UHS-I U3 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3 Kingston Technology microSD Action Camera UHS-I U3 16GB Class 3
(show image)
SDCAC/16GB microSD Action Camera UHS-I U3 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)