Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 TB 2.5" 5400 RPM Serial ATA III
- - Laptop HDD
- - Storage drive buffer size: 128 MB
- - 6 Gbit/s
- - 200 g
Warranty:
2 Years
Long product name Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III
:
The long product name of Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4TB, SATA, 6Gbps, 128MB
More>>>
Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III:
The official description of Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Big Storage in a Small Package!
- Highest-capacity mobile hard drive for DIY external box setup for upgraders
- Each drive can store more than 1 million songs or 480 hours of HD video
- Consumes less power than Seagate and competitive 3.5-inch desktop HDDs
- Size matters. At 2.5 inches, it’s smaller than your regular 3.5-inch desktop HDD, yet delivers a whopping 4 TB of capacity to satisfy your need for storage
- Perfect size for external box setup for upgraders and ultra-slim desktop HDD setup or replacements
Best-Fit Applications
- External storage
- All-in-one PC storage
- Ultra-slim desktop storage
Short summary description Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III:
This short summary of the Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Momentus ST4000LM016, 2.5", 4 TB, 5400 RPM
Long summary description Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III:
This is an auto-generated long summary of Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III based on the first three specs of the first five spec groups.
Seagate Momentus ST4000LM016. HDD size: 2.5", HDD capacity: 4 TB, HDD speed: 5400 RPM