location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Campak Tent Set + 2 sleeping bags + 2 mats
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138921717
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour :
The long product name of Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAMPAK
More>>>
Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour:
The official description of Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAMPAK
- Campak includes 2 sleeping bags, 2 sleep mats and 1 tent
- Sleeping bag size: 1.8m x 75cm 71”x 30”)
- Mat size: 1.9m x 50cm x 0.6cm 75” x 20” x 0.24”)
- Light weight mat conveniently rolls up and is easy to carry
- Tent size: 1.45m x 2.05m x 1.00m 57” x 81” x 39”)
- Tent comfortably holds 2 people and is easy to set up
- Campak great for holidays and festivals
Content: Two sleeping bags, two mats, one tent, one carry bag

Short summary description Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour:
This short summary of the Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68000, Dome/Igloo tent, 2 person(s), Multicolour

Long summary description Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour:
This is an auto-generated long summary of Bestway 68000 backpacking tent Dome/Igloo tent 2 person(s) Multicolour based on the first three specs of the first five spec groups.

Bestway 68000. Type: Dome/Igloo tent, Number of sleeping places: 2 person(s), Product colour: Multicolour. Ground cloth material: Polyester, Interior material: Polyester, Exterior finish material: Polyester. Width: 1450 mm, Depth: 2050 mm, Height: 1000 mm. Package dimensions (WxDxH): 500 x 300 x 350 mm. Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
2 person(s)
Product colour *
Multicolour
Coloration
Pattern
Number of rooms
1
Pockets quantity
1 pockets
Mosquito net
No
Material
Ground cloth material
Polyester
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
1450 mm
Depth
2050 mm
Weight & dimensions
Height
1000 mm
Weight
3,3 kg
Sleeping area (W x L)
1450 x 2050 mm
Sleeping bag size (W x L)
1800 x 750 mm
Sleeping mat size
1900 x 50 x 6 mm
Packaging data
Package dimensions (WxDxH)
500 x 300 x 350 mm
Packaging content
Carrying case
Yes
Number of sleeping bags
2
Number of sleeping mats
2
Package type
Blister
Technical details
Package volume
105000 cm³