DELL logo

DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149240
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
3 Years Next Business Day
Long product name DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Intel Core i5-6500 (6M Cache, 3.20 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, DVD-ROM, Gigabit LAN, Windows 7 Professional / Windows 10 Pro 64-bit

DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

More space & performance.

OptiPlex 5040 Series desktops deliver the performance, manageability and security you need in a space-saving design that promotes business productivity.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Big productivity, smaller footprint
Mighty powerful: Powered by 6th Generation Intel® Core™ processors

Support for triple displays: DisplayPort and HDMI connectivity (with optional additional video out) offer greater visibility.

Plenty of memory: Up to 16GB of DDR3 memory technology coupled with new PCIe solid-state drives.

Seamless manageability
World’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
Our most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Short summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 5040, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 5040. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.