location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D956/E94+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:D0956P85AONL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185564823
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:13:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 64-bit
Warranty: 3 Years
Long product name Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black :
The long product name of Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500 (6M Cache, 3.2 GHz), 4GB DDR4 2133MHz SDRAM, 500GB HDD, Gigabit Ethernet, Intel HD Graphics 530, DVD SuperMulti, Windows 10
More>>>
Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black:
The official description of Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU ESPRIMO D956/E94+ Desktop provides highest manageability, performance and expandability. The Zero Noise PC function supports a pleasant working environment, and the 94% efficient power supply will reduce your energy bills. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. The use of the same software load within the product series ensures perfect infrastructure compatibility. On retirement, the Fujitsu distinctive EraseDisk function securely wipes your data.

- Easy integration into customers’ existing infrastructure
- Pleasant working environment due to completely quiet system (solid state disk required)
- Be ready for instant communication and a significantly reduced energy bill
- Low power consumption combined with high levels of performance
- Simple system administration for complex IT infrastructures
- Another example of the Fujitsu commitment to environmental protection and sustainability

Short summary description Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black:
This short summary of the Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO D956/E94+, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 10

Long summary description Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO D956/E94+. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:48
Uk has collected 1 expert review for Fujitsu ESPRIMO D956/E94+ Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Desktop PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%