location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Easypix Check ‘Easypix’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP772 NEO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1542
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260041683549
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Easypix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Easypix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Green
  • - 17,8 cm (7") 1024 x 600 pixels
  • - Rockchip RK3168 1,2 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera 0,3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium-Ion (Li-Ion) 2500 mAh
  • - Android
Long product name Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green :
The long product name of Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easypix SmartPad EP772 NEO Lime, 7" Capacitive Multi-Touch-Display 1024x600, Rockchip RK3168 Cortex A9 DualCore 1.2GHz, 1GB DDR3, 8GB NAND Flash, SGX 540 GPU, Android 4.2.2
More>>>
Short summary description Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green:
This short summary of the Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green data-sheet is auto-generated and uses the product title and the first six key specs.

Easypix SmartPad EP772 NEO, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Green

Long summary description Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green:
This is an auto-generated long summary of Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Green based on the first three specs of the first five spec groups.

Easypix SmartPad EP772 NEO. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Rockchip, Processor model: RK3168. Internal memory: 1 GB. Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Green