DELL logo

DELL S Series S2316H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85054
Info modified on:
05 Dec 2023, 11:21:32
Warranty:
3 Years
Long product name DELL S Series S2316H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

23" (1920 x 1080), 6ms, 1000:1, LED, 250 cd/m2, 178°/178°, 16.78m, 2x3W, VGA, HDMI, 3.5mm

DELL S Series S2316H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Stylishly designed for great home entertainment

With the expanded viewing area provided by an improved ultrathin bezel, the Dell 23 Monitor offers a sleek, premium look and exceptional home entertainment experience.
- Engaging video and audio experience: Maximize your entertainment experience with rich and vibrant colors across wide viewing angles in Full HD resolution, a sleek screen, and dual 3W integrated speakers.
- Stylish design: Enjoy the elegance of thin, glossy bezels, a sturdy base, and intuitive touch buttons.
- Reliable and easy to use: Built to comply with the latest environmental and regulatory standards, legacy and future-ready PCs with VGA and HDMI ports. Protected by an Advanced Exchange Service and Warranty.

Clean, sleek design

Added elegance:
Glossy, ultrathin bezels, a classic black piano finish, and an aluminum painted riser create an elegant, modern design perfect for any home environment.

Easy, intuitive access:
Intuitive capacitive touch buttons on the bottom bezel offer a sleek and seamless finish.

Sturdy stand:
Easily tilt your monitor to your preferred viewing angle with the robust stand.

Rich sound, vivid visuals

Maximum viewing area:
Get the most out of your 23” (58.42cm) viewing area with bezels almost half as thin as their predecessor.

Impressive screen performance:
Experience rich, accurate and consistent colors across a 178° ultrawide viewing angle in Full HD 1920 x 1080 display.

Superb clarity:
Minimize reflections with a sleek, remarkably clear screen.

Engaging audio:
Dual 3W integrated speakers create the perfect audio complement to your viewing experience.

Designed for peace of mind

Plug and view: Get easy compatibility with both legacy and future-ready PCs via VGA and HDMI connectivity.

Peace of mind included: Relax knowing that your Dell monitor comes with a 1-year Advanced Exchange Service1 within its 1-Year Limited Hardware Warranty 2.

Reduced environmental footprint: The Dell 23 Monitor features PowerNap that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:
- ENERGY STAR® Qualified
- EPEAT® Silver Rated
- CECP Certified
- TCO Certified Displays

Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR) - and PVC-free laminates.

Complete your Dell Monitor experience

Your Dell 23 Monitor is just the start. Look for these great additions when finalizing your purchase.

Dell Adapter – DA100
Dell Adapter - USB 3.0 to HDMI/VGA/Ethernet/USB 2.0 is a slim, compact device that replaces the need for 3 separate dongles for easy mobility and seamless connectivity on the go.

Dell Wireless Keyboard & Mouse Combo - KM714
This sleek and stylish keyboard and mouse combo offers improved typing efficiency with chiclet keys and a fast-tracking, full-size laser mouse. Connect up to six peripherals with one unifying USB dongle.

Dell Wireless Mouse – WM324
Helps create productive, wireless workspaces and has a reliable battery life.

Limited Hardware Warranty
Because it is backed by a 1-Year Limited Hardware Warranty and Advanced Exchange Service, you can purchase your Dell 23 Monitor – S2316H with confidence.

Short summary description DELL S Series S2316H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL S Series S2316H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2316H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL S Series S2316H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.