location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH170R6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-SH170R611 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993000435 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2023 20:20:08
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stylish Cube-PC with front doors, ideal for Home/Office use
Long product name Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4) :
The long product name of Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA1151, Intel H170 PCH, 4 x DDR4-2133, max. 64GB, 4 x SATA III, 1 x eSATA, 1 x M.2 SSD, 300W
More>>>
Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4):
The official description of Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shuttle Mini PC with heatpipe cooling for LGA1151 "Skylake" processors
The Shuttle XPC Barebone SH170R6 packs the 6th Generation of Intel Core desktop processors for LGA1151 socket into an elegant, fresh case design. The aluminium case cover with a black-brushed surface has a volume of 14 litre which is just a third of the volume of a standard Midi tower. Despite its small dimensions, it is brimming with features. Set up a top-performer with the latest LGA1151 "Skylake" processor, a dual-slot PCI Express graphics card, M.2-SSD, two 6 TB hard disks in RAID mode and up to 64 GB of DDR4 memory, plus Blu-ray drive. However, also cost-effective configurations without dedicated graphics cards are possible, since Intel's Skylake generation offers an amazing inbuilt CPU and graphics performance with low energy consumption.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Dual-slot graphic cards? No problem!
The creative engineers at Shuttle have worked out how to fit large and incredibly powerful dual-slot graphics cards into this compact PC. The special dimensions of the cards and the unusual fan size cause no problems at all in this Mini-PC.

Intelligent cooling
Shuttle's patented Heatpipe Cooling technology with variable speed control automatically ensures maximum system stability and quiet operation in this aluminium Shuttle Mini-PC. Instead of swirling around the chassis, as is the case with conventional solutions, the warm air is specifically transferred out of the chassis.

Cleverly hidden
In this model the ports and drives are hidden behind moveable panels that offer ideal protection from dust and ensure a clean, harmonious look. Not everyone needs to be able to see just what your Mini-PC can do.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

PCI Express technology
A fast X16-PCI-E slot enables the use of modern 3D graphics cards and other expansion cards that have to transfer huge amounts of data at ultra-rapid speeds.

External eSATA port
With this interface external hard drives can reach the same speeds as inbuilt versions. Just give it a try.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Shuttle opts for lightweight aluminium
The use of aluminium in Mini-PCs has significant advantages. Aluminium has an ideal balance between weight and strength, does not rust and is not sensitive to magnetism. Its thermal conductivity is four times higher than steel. All in all, it's a perfect material for Mini-PCs.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

The interface for the fastest of memory media
Internal drives to be used inside this Mini-PC can transfer data at a speed of up to 6 Gbit/s. Hard drives thus run significantly faster and brand-new media technologies such as SSDs can use their full potential. Be sure to look for SATA 6 Gbit/s.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Generous supply of USB ports
You can never have enough of those versatile USB ports. This Shuttle Mini-PC offers 10 ports, with further ports for internal expansions located on the mainboard.

Space for two hard disks
This Mini-PC chassis provides plenty of space for two 3.5" HDDs that provide many Terabytes of memory. The generous ventilation between the drives ensures there is no build-up of heat.

8-channel HD audio
The superior high-definition sound not only gives that perfect cinema feeling at home, it also offers optimal sound quality for your Skype VOIP telephone conferencing. Conveniently located ports ensure ultimate user friendliness.

Short summary description Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4):
This short summary of the Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle SH170R6, PC barebone, Intel® H170, LGA 1151 (Socket H4), DDR4-SDRAM, M.2, Serial ATA III, 300 W

Long summary description Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4):
This is an auto-generated long summary of Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4) based on the first three specs of the first five spec groups.

Shuttle SH170R6. Product type: PC barebone. Motherboard chipset: Intel® H170, Processor socket: LGA 1151 (Socket H4), BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Processor
Built-in processor *
No
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
64 GB
Supported memory clock speeds
2133 MHz
Supported memory types
DDR4-SDRAM
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, 3.5"
Storage drive interface
M.2, Serial ATA III
RAID levels
0, 1, 5, 10, JBOD
Card reader integrated
No
Graphics
On-board graphics card *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
HDMI ports quantity *
1
HDMI version
1.4
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Safety
ETL, CB, BSMI
Performance
Motherboard chipset
Intel® H170
Processor socket
LGA 1151 (Socket H4)
Number of processors supported
1
Compatible processor series
Intel® Pentium®
BIOS type
UEFI AMI
Audio output channels
7.1 channels
Audio system
HD
Logistics data
Harmonized System (HS) code
84733080
Certificates
Certification
FCC, CE, BSMI, C-Tick, RoHS, ErP 2013
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
Internal power supply unit
Power supply
300 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
216 mm
Depth
332 mm
Height
198 mm
Weight
3,5 kg
Package weight
5 kg
Packaging content
Power cord included
Yes
Drivers included
Yes
Other features
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 02:34:17
Uk has collected 9 expert reviews for Shuttle SH170R6 Black Intel® H170 LGA 1151 (Socket H4) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)