location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone Lightning Dock - Rose Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML8L2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462599504 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: MP3 player / Smartphone
  • - Brand compatibility: Apple
  • - Pink, Gold
  • - Docking connector type: Apple Lightning
  • - Audio output: 3.5 mm
Long product name Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold :
The long product name of Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone Lightning Dock - Rose Gold
More>>>
Short summary description Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold:
This short summary of the Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple ML8L2ZM/A, Apple, iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen..., Apple Lightning, Pink, Gold

Long summary description Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold:
This is an auto-generated long summary of Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold based on the first three specs of the first five spec groups.

Apple ML8L2ZM/A. Basic device type: MP3 player / Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen.... Docking connector type: Apple Lightning. Product colour: Pink, Gold

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:26:59
Uk has collected 10 expert reviews for Apple iPhone Lightning Dock - Rose Gold and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Brand Image Product code Product Stock Price from
Apple

Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold
(show image)
ML8K2TU/A iPhone Lightning Dock - Gold 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple ML8J2ZM/A mobile device dock station MP3 player / Smartphone Silver
(show image)
ML8J2ZM/A iPhone Lightning Dock - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple ML8H2ZM/A mobile device dock station MP3 player / Smartphone Grey, Metallic
(show image)
ML8H2ZM/A iPhone Lightning Dock - Space Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple ML8K2ZM/A mobile device dock station MP3 player / Smartphone Gold
(show image)
ML8K2ZM/A iPhone Lightning Dock - Gold 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)