location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B020-U16-19-IP NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B020-U16-19-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188052 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Controls up to 16 computers remotely via LAN, WAN or Internet
  • - Installs in just 1U to save rack space
  • - Works with all major operating systems and browsers
  • - Protects data with 3 security levels (Admin, User and Select)
  • - Enables up to 64 secure user accounts
Warranty: 1-year limited
Long product name Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U :
The long product name of Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector 16-Port 1U Rack-Mount Console IP KVM Switch with 19 in. LCD, TAA
More>>>
Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
The official description of Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete Control from Anywhere
Built-in IP access lets you control up to 16 computers directly from the next room, next door, or the next continent
Remotely access computers via LAN, WAN or the Internet via Windows or Java
Panel Array Mode allows remote monitoring of multiple ports at the same time
Windows- and Java-based applications provide access without a browser
Advanced on-screen display supports video resolutions up to 1280 x 1024 (@ 75 Hz) at the built-in 19-inch monitor and up to 1600 x 1200 (@ 60 Hz) at the remote console

Built-In Security to Keep Your Data Safe
3 levels of security (Admin, User and Select) allow you to delegate proper access
Create up to 64 separate user accounts
Features advanced encryption technologies, such as 512-bit RSA, 256-bit AES, 56-bit DES, 168-bit 3DES, 128-bit RC4 and 128-bit SSL
Supports RADIUS and LDAP/S remote authentication
LEDs indicate when a computer is connected, powered on and selected
Included firmware upgrade cable keeps the software up to date

Versatile to Meet Your Specific Needs
Increase the number of connected computers up to 264 by daisy-chaining up to 31 B020-U08 KVM switches.
Compatible with all major operating systems
User-friendly web management interface can be displayed in English, Spanish, French, German or Italian
Included P778-Series cable kits let you use either USB or PS/2 keyboards and mice
Supports both IPv4 and IPv6, as well as Link Local IPv6 Address and IPv6 Stateless Auto Configuration protocol
External USB 1.1 port lets you add a flash drive or card reader to share external data among connected computers

Keep Your Colleagues in the Loop
Windows-based log server records events and saves them to a searchable database
Users who are logged in simultaneously can communicate via message board and manage port access

Rack-Mounted Convenience
LCD folds down so the unit mounts into just 1U of rack space
Mounts in racks from 26 in. to 38 in. deep
Rugged steel housing and premium connectors built to last
Console locks into place when not in use to prevent sliding out of the rack

Short summary description Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
This short summary of the Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B020-U16-19-IP, 48,3 cm (19"), 1280 x 1024 pixels, PS/2; USB; VGA, 100 - 250 V, 50/60 Hz, 1 A

Long summary description Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
This is an auto-generated long summary of Tripp Lite B020-U16-19-IP rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U based on the first three specs of the first five spec groups.

Tripp Lite B020-U16-19-IP. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Interface: PS/2; USB; VGA. AC adapter input voltage: 100 - 250 V, AC adapter frequency: 50/60 Hz, Input current: 1 A. Width: 480,1 mm, Height: 43,9 mm, Depth: 689,1 mm. Package weight: 18,6 kg, Package width: 665 mm, Package depth: 830,1 mm

Display
Display diagonal
48,3 cm (19")
Display resolution
1280 x 1024 pixels
On Screen Display (OSD)
Yes
Technical details
Product colour
Black
Built-in KVM switch
Yes
KVM switch ports quantity
16
Security algorithms
3DES, 128-bit RC4, 128-bit SSL, 256-bit AES, RSA
LED indicators
Yes
Compliance certificates
RoHS
Rack capacity
1U
Country of origin
Taiwan
Ports & interfaces
Interface
PS/2; USB; VGA
Keyboard
Hot keys
Yes
Power
AC adapter input voltage
100 - 250 V
AC adapter frequency
50/60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
480,1 mm
Height
43,9 mm
Depth
689,1 mm
Weight
13,7 kg
Packaging data
Package weight
18,6 kg
Package width
665 mm
Package depth
830,1 mm
Package height
130 mm
Packaging content
Cables included
PS/2, Phone (RJ-11), USB
Rack mount kit
Yes
Resource CD
Yes
Logistics data
Master (outer) case width
665 mm
Master (outer) case length
830,1 mm
Master (outer) case height
130 mm
Master (outer) case weight
18,6 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)