location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ideal Lux Check ‘Ideal Lux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COCKTAIL SP1 SMALL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74351
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8021696074351
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Ideal Lux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ideal Lux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 bulb(s) E14
  • - Suitable for indoor use
  • - IP20
  • - Power source type: AC
  • - Red
Long product name Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W :
The long product name of Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COCKTAIL SP1 SMALL, 1 x 40W E14, 230V, IP20, Red
More>>>
Short summary description Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W:
This short summary of the Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Ideal Lux COCKTAIL SP1 SMALL, 1 bulb(s), E14, IP20, Red

Long summary description Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W:
This is an auto-generated long summary of Ideal Lux COCKTAIL SP1 SMALL ceiling lighting E14 40 W based on the first three specs of the first five spec groups.

Ideal Lux COCKTAIL SP1 SMALL. Product colour: Red, Suitable location: Kitchen, Living room, Shape: Round. Fitting/cap type: E14, Number of bulbs: 1 bulb(s), Total power: 40 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Height (max): 125 cm, Height (min): 32 cm, Diameter: 20 cm