HPE logo

HPE 450GB 3.5" 6G SAS internal hard drive 15000 RPM 3.5"

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63157
Info modified on:
31 Jul 2024, 15:03:00
Warranty:
3 years
Long product name HPE 450GB 3.5" 6G SAS internal hard drive 15000 RPM 3.5":

450GB, 3.5", 6G SAS, 15K rpm, LFF, Factory Integrated

Short summary description HPE 450GB 3.5" 6G SAS internal hard drive 15000 RPM 3.5":

HPE 450GB 3.5" 6G SAS, 450 GB, 15000 RPM, 3.5", SAS

Long summary description HPE 450GB 3.5" 6G SAS internal hard drive 15000 RPM 3.5":

HPE 450GB 3.5" 6G SAS. HDD capacity: 450 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.