location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sachtler Check ‘Sachtler’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System Ace L GS CF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1012 show
Show alternative article codes used in the online market place
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sachtler’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sachtler: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 6 kg
  • - Purpose: Digital/film cameras
  • - 3 leg(s)
  • - Height (max): 173 cm
  • - Black
Long product name Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black :
The long product name of Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Ace L GS CF, ACE L + ACE 75/2 CF
More>>>
Short summary description Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black:
This short summary of the Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sachtler System Ace L GS CF, 3 leg(s), Black, 173 cm, 4,1 kg

Long summary description Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black:
This is an auto-generated long summary of Sachtler System Ace L GS CF tripod Digital/film cameras 3 leg(s) Black based on the first three specs of the first five spec groups.

Sachtler System Ace L GS CF. Maximum weight capacity: 6 kg, Number of legs: 3 leg(s). Height (max): 173 cm, Height (min): 57 cm, Weight: 4,1 kg. Product colour: Black