location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSU-G24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188397 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
Warranty: 5-year limited warranty
Long product name Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black :
The long product name of Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU
More>>>
Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official description of Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combines a Basic PDU and an Unmanaged 24-Port Gigabit Ethernet Switch in a single, space-saving 1U rack-mount design.

- Combines a Basic PDU and an Unmanaged 24-Port Gigabit Ethernet Switch in only 1U of rack space
- Ideal for racks with limited space such as wall-mount racks
- 1.44kW 12A 120V Basic Power Distribution Unit (PDU) with 12 NEMA 5-15R AC outlets
- 24-port Gigabit Ethernet Switch, Auto-Negotiable, Plug-and-Play Functionality
- Low power consumption with Green Ethernet Technology

Tripp Lite's NSU-G24 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. It is perfect for racks in smaller, distributed networks where space is at a premium by providing both power and Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 12 NEMA 5-15R outlets allowing you to power critical IT equipment. The Gigabit Ethernet Network Switch has 24 RJ45 ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for true “plug and play” capability. Utilizing Green Ethernet technology, power consumption is automatically lowered by (i) turning off Ethernet ports not in use or connected to a shutdown computer, and (ii) detecting the connected network cable lengths to adjust the power usage to only what is necessary. Constructed of heavy-duty steel housing, the NSU-G24 has a rugged design built for years of reliable performance.

Tripp Lite's NSU-G24 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution.

Power Distribution Unit (PDU):
- 1.44kW 12A 120V Basic Power Distribution Unit
- 12 NEMA 5-15R AC outlets
- NEMA 5-15P input plug; 6 ft. line cord
- 12 Amps

Unmanaged Ethernet Switch:
- 24 RJ45 Gigabit Ethernet ports
- Auto-negotiable 10/100/1000 Mbps Ethernet on all ports selects port speed automatically based on the capabilities of the client
- Auto MDI/MDIX crossover detection provides true, plug-and-play functionality
- 48 Gbps switching capacity at Full-Duplex
- Store-and-Forward switching method
- 2Mb RAM for data buffering
- 8K address MAC address table
- Supports Jumbo Frames up to 9216 Bytes
- Power ON/OFF LED illuminates to indicate that the switch is receiving power
- Port Link LED's (LED is off for 10 Mbps speeds, and solid Green for 100/1000 Mbps)
- Port Activity LED's (LED blinks Yellow to indicate activity)
- Compliant with IEEE 802.3ab (1000BASE-T GbE), IEEE 802.3u (100BASE-TX Fast Ethernet), IEEE 802.3i (10BASE-T Ethernet), IEEE 802.3x (Full Duplex/Flow Control), IEEE 802.3 (NWAY Auto-Negotiation), 802.3ac (VLAN) and 802.3az (Energy Efficient Ethernet)

Power Management:
- Using Green Ethernet technology, energy efficiency is maximized by (i) turning off Ethernet ports not in use or connected to a shutdown computer and (ii) adjusting power usage relative to network cable lengths

Rack-mount Configuration:
- 1U Horizontal 19-inch rackmount
- Constructed of heavy-duty steel housing

Short summary description Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NSU-G24, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Wall mountable

Long summary description Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

Tripp Lite NSU-G24. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9216
Design
Product colour
Black
LED indicators
LAN, Power
Wall mountable
Yes
Country of origin
China
Certification
UL 60950-1, CAN/CSA-C22.2, FCC , RoHS , REACH
Performance
Minimum RAM
2 MB
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332188394
Power
AC input voltage
120 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
474 mm
Depth
213,4 mm
Height
43,4 mm
Weight
2,75 kg
Packaging data
Cables included
AC
Package width
547,9 mm
Package depth
111,8 mm
Package height
318 mm
Package weight
3,38 kg
Logistics data
Master (outer) case width
570 mm
Master (outer) case length
340,1 mm
Master (outer) case height
484,9 mm
Harmonized System (HS) code
8517,62,0020
Master (outer) case weight
14,6 kg
Quantity per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
NSS-G24D2 NSS-G24D2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
NSU-G24C2P08 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NSU-G16 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Black Tripp Lite NSU-G16 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
NSU-G16 16-Port Gigabit Ethernet Switch w/ 8 Outlet PDU 0.00
(excl. VAT)
0 (incl. VAT)