location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 1GB DDR memory module ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0034
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 1GB DDR memory module ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB DDR
  • - 200-pin SO-DIMM
  • - CAS latency: 2.5
  • - ECC
Warranty: 3 year Limited - customer carry-in exchange.
Long product name Lenovo 1GB DDR memory module ECC :
The long product name of Lenovo 1GB DDR memory module ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB DDR PC2100 NS (NMS)
More>>>
Lenovo 1GB DDR memory module ECC:
The official description of Lenovo 1GB DDR memory module ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• Test-proven, complete compatibility on supported ThinkPad notebooks
• Meets stringent reliability standards for memory products
• PC2100 Double Data Rate (DDR) Synchronous DRAM (SDRAM)
• Maximum data transfer rate of up to 2100 MB/sec
• 200-pin SODIMM with gold-plated leads
• Serial presence detect/decode functions.

Short summary description Lenovo 1GB DDR memory module ECC:
This short summary of the Lenovo 1GB DDR memory module ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 1GB DDR, 1 GB, DDR, 200-pin SO-DIMM

Long summary description Lenovo 1GB DDR memory module ECC:
This is an auto-generated long summary of Lenovo 1GB DDR memory module ECC based on the first three specs of the first five spec groups.

Lenovo 1GB DDR. Internal memory: 1 GB, Internal memory type: DDR, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5, ECC

Features
CAS latency
2.5
Internal memory *
1 GB
Internal memory type *
DDR
Memory form factor *
200-pin SO-DIMM
ECC *
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
67,6 mm
Depth
31,7 mm
Height
3,8 mm
Other features
Data transfer rate
2100 Mbit/s
Brand Image Product code Product Stock Price from
Lenovo 4GB PC3-8500 DDR3-1066 memory module Lenovo 4GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3708 4GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)