HP logo

HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183440
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Jan 2008
Long product name HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver:

17", 1280 x 1024, 4:3, 13ms, 500:1, 16M, DVI, VGA, 40W, 7.0kg

HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver:

The HP L1740 and HP L1940T Flat Panel Monitors are the "heart and soul" of HP’s award-winning flat panel monitor family, offering advanced features and functionality, superior ergonomic design, and the latest technologies that meet the needs of a wide variety of users—from mainstream office applications to more specialized functions. They are compatible with a wide range of HP desktop PCs and are ideal for use in a variety of small-to-medium businesses as well as corporate environments.

Short summary description HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver:

HP L1740, 43,2 cm (17"), 1280 x 1024 pixels, LCD, LCD, 13 ms, Black, Silver

Long summary description HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver:

HP L1740. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 13 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.