location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket - Premium quality
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
222454 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702012697
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s) :
The long product name of Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket - Premium quality
More>>>
Short summary description Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):
This short summary of the Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 222454, 300 x 420 (A3), Transparent, Polypropylene (PP), 324 mm, 430 mm, 3 mm

Long summary description Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):
This is an auto-generated long summary of Rexel 222454 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s) based on the first three specs of the first five spec groups.

Rexel 222454. Format: 300 x 420 (A3), Product colour: Transparent, Material: Polypropylene (PP). Package width: 324 mm, Package depth: 430 mm, Package height: 3 mm. Quantity per pack: 10 pc(s)

Brand Image Product code Product Stock Price from
Rexel

Rexel 227784 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
227784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22679490 Extra Capacity Pockets with Front Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 226784 sheet protector 220 x 300 mm 5 pc(s)
(show image)
226784 Document wallet with folding f 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 FILING POCKET 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300064 sheet protector Legal Polypropylene (PP) 100 pc(s)
(show image)
1300064 Premium A4 Top Opening Pockets Clear (100) 0.00
(excl. VAT)
0 (incl. VAT)