location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 17432BK presentation display book

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presentation Display Book A4 50 Pocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17432BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252013444
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Rexel
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 17432BK presentation display book :
The long product name of Rexel 17432BK presentation display book. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presentation Display Book A4 50 Pocket
More>>>
Short summary description Rexel 17432BK presentation display book:
This short summary of the Rexel 17432BK presentation display book data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 17432BK, Black, 235 mm, 310 mm, 35 mm

Long summary description Rexel 17432BK presentation display book:
This is an auto-generated long summary of Rexel 17432BK presentation display book based on the first three specs of the first five spec groups.

Rexel 17432BK. Product colour: Black. Package width: 235 mm, Package depth: 310 mm, Package height: 35 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 4400462 presentation display book 20 pockets A4
(show image)
4400462 ProStlyle A4 Display Book 20 Pocket Black/Pomegranate 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 4400461 presentation display book 40 pockets A4
(show image)
4400461 ProStyle OnView A4 Display Book 40 Pockets Black/Pomegranate 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2103661 presentation display book 30 pockets A4
(show image)
2103661 Display Book 30 Pockets A4 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2103660 presentation display book 30 pockets A4
(show image)
2103660 Display Book 30 Pockets A4 Black 0.00
(excl. VAT)
0 (incl. VAT)