location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 703.28 Universal strip light LED 1000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703.28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70328 show
Show alternative article codes used in the online market place
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 10:21:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann 703.28 Universal strip light LED 1000 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - rear self-adhesive for simple installation
  • - can be shortened as needed (at marked points)
  • - Flexible material for mounting on flat or curved surfaces
  • - LED black light strip for disco effects and mysteriously glowing shades of white
  • - ready-to-use set including 230/12V power supply with power cable and plug
Long product name Paulmann 703.28 Universal strip light LED 1000 mm :
The long product name of Paulmann 703.28 Universal strip light LED 1000 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 W, LED, 1m, protection class II
More>>>
Short summary description Paulmann 703.28 Universal strip light LED 1000 mm:
This short summary of the Paulmann 703.28 Universal strip light LED 1000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 703.28, Universal strip light, Indoor, White, Plastic, II, Purple

Long summary description Paulmann 703.28 Universal strip light LED 1000 mm:
This is an auto-generated long summary of Paulmann 703.28 Universal strip light LED 1000 mm based on the first three specs of the first five spec groups.

Paulmann 703.28. Type: Universal strip light, Placement supported: Indoor, Product colour: White. Light colour: Purple, Bulb type: LED, Bulb power: 6 W. Input voltage: 230 V, AC input voltage: 230 V. Length: 1000 mm, Width: 10,5 mm, Thickness: 2,5 mm

Brand Image Product code Product Stock Price from
Paulmann

Paulmann 704.56 Universal strip light LED 3000 mm
(show image)
70456 USB LED-Stripe blue 30cm white, metal, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 704.55 Universal strip light LED 3000 mm
(show image)
70455 USB LED-Stripe daylight 30cm white, metal, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)