location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 702.16 Lighting connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YourLED Eco clip connector set, 2 pc. white, plastic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70216 show
Show alternative article codes used in the online market place
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2022 11:31:49
The date of the most recent change of this product data-sheet in Icecat.
Installation/Montage (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 702.16 Lighting connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy plug-in system for hassle-free assembly
Long product name Paulmann 702.16 Lighting connector :
The long product name of Paulmann 702.16 Lighting connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

White, 0.5m, III
More>>>
Short summary description Paulmann 702.16 Lighting connector:
This short summary of the Paulmann 702.16 Lighting connector data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 702.16, Lighting connector, White, Plastic, III, 500 mm, 13 mm

Long summary description Paulmann 702.16 Lighting connector:
This is an auto-generated long summary of Paulmann 702.16 Lighting connector based on the first three specs of the first five spec groups.

Paulmann 702.16. Type: Lighting connector, Product colour: White, Housing material: Plastic. Length: 500 mm, Width: 13 mm, Height: 5 mm. Quantity per pack: 2 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann 702.82 Lighting connector
(show image)
70282 Function YourLED X-Connector white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.80 Lighting connector
(show image)
70280 YourLED ECO Clip-to-Clip Connector, set of 2 white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 703.35
(show image)
70335 YourLED RGB amplifier max. 60W alu, metal 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.47 Lighting connector
(show image)
70247 YourLED water protection shrinking hose 15 cm, transparent 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)