Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Band
- - Compatible device type: Smartwatch Apple
- - Material: Leather
- - Black
Long product name Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather
:
42mm Black Leather Loop, Large
The long product name of Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
42mm Black Leather Loop, Large
More>>>
Short summary description Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather:
This short summary of the Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MJY62ZM/A, Band, Smartwatch, Black, Apple, Leather
Long summary description Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather:
This is an auto-generated long summary of Apple MJY62ZM/A Smart Wearable Accessories Band Black Leather based on the first three specs of the first five spec groups.
Apple MJY62ZM/A. Product type: Band, Compatible device type: Smartwatch, Product colour: Black