location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 units Sectional Aluminum Oars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62064
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917987
Category: Paddles Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium :
The long product name of Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SECTIONAL ALUMINUM OARS
More>>>
Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium:
The official description of Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SECTIONAL ALUMINUM OARS

Multi-functional:

- Use as two, 1.45m 57”) oars
- Combine and use as a single, 2.18m 86”) twin blade paddle
- Aluminum pole sectionals
- Sturdy twist-locking section connectors and blades
- Content: One pair of oars

Short summary description Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium:
This short summary of the Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 62064, Multi-purpose paddle, Black, Metallic, Aluminium, Blister, 1450 mm, 2,18 m

Long summary description Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium:
This is an auto-generated long summary of Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium based on the first three specs of the first five spec groups.

Bestway 62064. Product type: Multi-purpose paddle, Product colour: Black, Metallic, Material: Aluminium. Length: 1450 mm, Length (max): 2,18 m, Weight: 1,2 kg. Number of products included: 2 pc(s). Minimum order quantity: 6 pc(s), Quantity per pallet: 180 pc(s)

Features
Product type *
Multi-purpose paddle
Product colour *
Black, Metallic
Material *
Aluminium
Adjustable length
Yes
Foldable
Yes
Package type
Blister
Intrastat code
95062900
Weight & dimensions
Length *
1450 mm
Length (max)
2,18 m
Weight & dimensions
Weight
1,2 kg
Package width
220 mm
Package depth
950 mm
Package height
80 mm
Package volume
51000 cm³
Packaging content
Number of products included *
2 pc(s)
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
180 pc(s)
Brand Image Product code Product Stock Price from
Bestway 62015 paddle 2 pc(s) Black, Yellow Plastic Bestway 62015 paddle 2 pc(s) Black, Yellow Plastic
(show image)
62015 Oars