location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MiniSaver cable lock Black 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniSaver Lock - Keyed Different
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67890WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896678908 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:35
The date of the most recent change of this product data-sheet in Icecat.
Kensington K67890WW user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington MiniSaver cable lock Black 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The perfect security solution for modern ultra-thin devices like Ultrabooks and tablets that otherwise would be left vulnerable to theft. The MiniSaver features Cleat™ Locking Technology, which can be inserted into any device that includes either the Kensington Security Slot or the Kensington Mini Security Slot.
  • - Cleat™ Locking Technology uses retracting “claws” to create a strong connection between device and lock
  • - Off-body main lock housing creates valuable port and jack space for your other device accessories
  • - Simple push button action with one-handed operation allows Cleat to be inserted and locked into the security slot
  • - Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
  • - Register & Retrieve™ program allows you to order replacement keys
Long product name Kensington MiniSaver cable lock Black 1,8 m :
The long product name of Kensington MiniSaver cable lock Black 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MiniSaver Lock - Keyed Different
More>>>
Kensington MiniSaver cable lock Black 1,8 m:
The official description of Kensington MiniSaver cable lock Black 1,8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect security solution for modern ultra-thin devices like Ultrabooks and tablets that otherwise would be left vulnerable to theft. The MiniSaver features Cleat™ Locking Technology, which can be inserted into any device that includes either the Kensington Security Slot or the Kensington Mini Security Slot.

The perfect security solution for modern ultra-thin devices like Ultrabooks and tablets that otherwise would be left vulnerable to theft. The MiniSaver features Cleat™ Locking Technology, which can be inserted into any device that includes either the Kensington Security Slot or the Kensington Mini Security Slot.
Cleat™ Locking Technology uses retracting “claws” to create a strong connection between device and lock
Off-body main lock housing creates valuable port and jack space for your other device accessories
Simple push button action with one-handed operation allows Cleat to be inserted and locked into the security slot
Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
Register & Retrieve™ program allows you to order replacement keys

Short summary description Kensington MiniSaver cable lock Black 1,8 m:
This short summary of the Kensington MiniSaver cable lock Black 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MiniSaver, 1,8 m, Kensington, Key, Carbon steel, Black

Long summary description Kensington MiniSaver cable lock Black 1,8 m:
This is an auto-generated long summary of Kensington MiniSaver cable lock Black 1,8 m based on the first three specs of the first five spec groups.

Kensington MiniSaver. Product colour: Black, Best uses: Laptop, Tablet, Lock type: Key. Cable length: 1,8 m, Cable diameter: 5 mm, Width: 159 mm. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 150 mm

Cleat™ Locking Technology
Cleat™ Locking Technology

Retracting “claws” grab on to the internal sides of the security slot, creating a strong connection between the device’s shell and the lock, ensuring your device will still be there when you get back

Pivot and Rotate Cable
Pivot and Rotate Cable

Special hinge creates great freedom of movement, eliminating awkward angles and allowing you to insert your key with complete ease

Push-Button Design
Push-Button Design

Allows for one-handed engagement into the laptop, quickly and easily attaching the lock inside the Kensington Security Slot™

Cut-Resistant Cable
Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Off-Body Lock
Off-Body Lock

A groundbreaking design, by moving the main lock housing away from the device, it creates greater flexibility so it won’t interfere with surrounding ports and jacks needed to support your accessories

Register & Retrieve
Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

Features
Product colour *
Black
Best uses *
Laptop, Tablet
Lock type *
Key
Cable lock slot type
Kensington
Material
Carbon steel
Coating
Plastic
Number of keys provided
2
Cable type
Standard
Colour group
Black
Suitable for
Convertible and 2-in-1 Notebook; Chromebooks; Tablets; Ultrabooks
Weight & dimensions
Cable length *
1,8 m
Cable diameter
5 mm
Width
159 mm
Weight & dimensions
Depth
16 mm
Height
149 mm
Weight
120 g
Dimensions (WxDxH)
159 x 16 x 149 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
150 mm
Package height
25 mm
Logistics data
Harmonized System (HS) code
83014090
Technical details
Cable construction
7x7
Number of secured items
1
Brand Image Product code Product Stock Price from
Kensington K64036WW cable lock Grey Kensington K64036WW cable lock Grey
(show image)
K64036WW K64036WW
Kensington 64519US cable lock Grey Kensington 64519US cable lock Grey
(show image)
64519US CableSaver
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
México 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)