location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2440P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4420HB2
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 35 W
Long product name Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black :
The long product name of Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LCD TN 1920 x 1200, 300 cd/m2, 5 ms, 8.09 kg
More>>>
Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
The official description of Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L2440p Wide is Lenovo's thoughtfully engineered, 24-inch widescreen LCD monitor that is energy efficient and environmentally responsible. The slim design combined with light booster technology reduces mercury content by 33% and enables it to operate at 50% less power than its conventional counterparts without sacrificing performance. It is the preferred choice for ThinkStation users running professional applications such as CAD/CAM.

Short summary description Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This short summary of the Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L2440P, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L2440P. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,27 x 0,27 mm
Pixel density
94 ppi
Viewable size, horizontal
51,8 cm
Viewable size, vertical
32,4 cm
Viewable size diagonal
61 cm
DDC/CI
Yes
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 45°
Tilt adjustment
Yes
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
1 W
Power consumption (max)
50 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
559,6 mm
Depth (without stand)
257,3 mm
Height (without stand)
394,8 mm
Weight (without stand)
8,09 kg
Bezel width (side)
1,99 cm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:05
Uk has collected 10 expert reviews for Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:32:05
With the L2440p, Lenovo is offering us a screen that costs almost double the price of an entry level 24 inch, although its spec doesn’t make it stand out from the mass. What could the manufacturer have been thinking? The unusually good default colour s...
Good Very ergonomic, Default colour and contrast excellent, Low energy consumption for a 24 inch...
Bad Insufficient responsiveness for an FPS, TN panel = reduced angle of vision...
80%
Brand Image Product code Product Stock Price from
Lenovo ThinkVision L2250P 22" LCD computer monitor 55,9 cm (22") 1680 x 1050 pixels Black Lenovo ThinkVision L2250P 22" LCD computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
(show image)
2572HB6 ThinkVision L2250P 22" LCD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)