location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 26Z0094 printer cabinet/stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26Z0094
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0094
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646575010 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:26:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 26Z0094 printer cabinet/stand :
The long product name of Lexmark 26Z0094 printer cabinet/stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cabinet with casters
More>>>
Lexmark 26Z0094 printer cabinet/stand:
The official description of Lexmark 26Z0094 printer cabinet/stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Configure your Lexmark
Adds ~ 25.4 cm to height and raises the device for use with a finisher. Extra paper or supplies can be stored inside the cabinet.

Short summary description Lexmark 26Z0094 printer cabinet/stand:
This short summary of the Lexmark 26Z0094 printer cabinet/stand data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 26Z0094, United States, Lexmark: MX911de, MX910de, MX912de, MS911de, 19 kg, 615 x 651 x 254 mm, 731 x 775 x 356 mm, 24 kg

Long summary description Lexmark 26Z0094 printer cabinet/stand:
This is an auto-generated long summary of Lexmark 26Z0094 printer cabinet/stand based on the first three specs of the first five spec groups.

Lexmark 26Z0094. Country of origin: United States, Compatibility: Lexmark: MX911de, MX910de, MX912de, MS911de. Weight: 19 kg, Dimensions (WxDxH): 615 x 651 x 254 mm. Package dimensions (WxDxH): 731 x 775 x 356 mm, Package weight: 24 kg

Features
Country of origin
United States
Compatibility
Lexmark: MX911de, MX910de, MX912de, MS911de
Weight & dimensions
Weight
19 kg
Dimensions (WxDxH)
615 x 651 x 254 mm
Packaging data
Package dimensions (WxDxH)
731 x 775 x 356 mm
Package weight
24 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)