Apple logo

Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12" 30,7 cm (12.1") 0,5 GB DDR-SDRAM NVIDIA GeForce FX Go5200

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28028
Info modified on:
07 Oct 2022, 21:56:37
Warranty:
1 year limited
Long product name Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12" 30,7 cm (12.1") 0,5 GB DDR-SDRAM NVIDIA GeForce FX Go5200:

PowerBook G4 1.5GHz 512MB 60GB Combo 12" NL FR

Short summary description Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12" 30,7 cm (12.1") 0,5 GB DDR-SDRAM NVIDIA GeForce FX Go5200:

Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12", 1,5 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 0,5 GB, DDR-SDRAM, 60 GB

Long summary description Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12" 30,7 cm (12.1") 0,5 GB DDR-SDRAM NVIDIA GeForce FX Go5200:

Apple PowerBook G4 1.5GHz 512MB 60GB Combo 12". Processor frequency: 1,5 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce FX Go5200. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.