location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-514/E wireless router Fast Ethernet Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-514/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-514/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DI-514/E wireless router Fast Ethernet Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - 802.11b
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Warranty: 1 Year
Long product name D-Link DI-514/E wireless router Fast Ethernet Black, Silver :
The long product name of D-Link DI-514/E wireless router Fast Ethernet Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WIRELESS BROADBAND ROUTER 4X10 100 1X10 100 WAN
More>>>
D-Link DI-514/E wireless router Fast Ethernet Black, Silver:
The official description of D-Link DI-514/E wireless router Fast Ethernet Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• Easy Installation with Setup Wizard
• Built-In 4-port Switch
• Advanced Firewall & Parental


D-Link, the industry leader in wireless networking, continues to offer breakthroughs in wireless connectivity. With the new D-LinkAir DI-514 Wireless Router, the latest member of the D-LinkAir≥ family of competitively-priced wireless networking products, D-Link once again sets the new price/performance standard.

The DI-514 combines the proven stability of 802.11b wireless technology and D-Link's own robust firewall security features. The DI-514 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name.

A simple yet intelligent, web-based setup wizard makes the DI-514 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers. Several wireless clients can also securely connect to the network using 64 or 128-bit WEP encryption.

Additional advanced features include pass-through of multiple concurrent IPSec and PPTP VPN sessions for telecommuters or for anyone who needs to transmit sensitive information more securely.

The D-LinkAir DI-514 is the ideal networking solution for small business, workgroups, home offices, and schools.

Short summary description D-Link DI-514/E wireless router Fast Ethernet Black, Silver:
This short summary of the D-Link DI-514/E wireless router Fast Ethernet Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-514/E, 802.11b, Ethernet LAN, Black, Silver

Long summary description D-Link DI-514/E wireless router Fast Ethernet Black, Silver:
This is an auto-generated long summary of D-Link DI-514/E wireless router Fast Ethernet Black, Silver based on the first three specs of the first five spec groups.

D-Link DI-514/E. Top Wi-Fi standard: 802.11b, Wi-Fi standards: 802.11b, Maximum indoor range: 100 m. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, Firewall security: VPN Passthrough. Product colour: Black, Silver, LED indicators: Power, WLAN. Antenna design: External

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
802.11b
Wi-Fi standards
802.11b
Maximum indoor range
100 m
Maximum outdoor range
400 m
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.3, IEEE 802.3u
VPN support
PPTP L2TP IPSec
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP
Firewall security
VPN Passthrough
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Black, Silver
LED indicators
Power, WLAN
Antenna
Antenna design *
External
Antennas quantity
1
Features
Safety
64/128-bit WEP, FCC, UL
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
109 mm
Depth
142 mm
Height
31 mm
Weight
200 g
Other features
WLAN data transfer rates supported
1, 2, 5.5, 11 Mbit/s
Frequency range
2,4 - 2,4385 GHz
Dimensions (WxDxH)
109 x 142 x 31 mm
I/O ports
1 WAN 10/100Mbps Fast Ethernet 4 LAN 10/100Mbps Fast Ethernet IEEE 802.11b IEEE 802.3 IEEE 802.3u
xDSL connection
No
Brand Image Product code Product Stock Price from
Eminent (WGRT04) Specs E-Tech Router 7431 wireless router Eminent (WGRT04) Specs E-Tech Router 7431 wireless router
(show image)
7431 (WGRT04) Specs E-Tech Router 7431 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA EU ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA NE ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11g Wireless VPN Router wireless router D-Link 802.11g Wireless VPN Router wireless router
(show image)
DI-824VUP+/E 802.11g Wireless VPN Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus 22Mbps Wireless IP Router wireless router D-Link AirPlus 22Mbps Wireless IP Router wireless router
(show image)
DI-614+/E AirPlus 22Mbps Wireless IP Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-G664T/E wireless router D-Link DSL-G664T/E wireless router
(show image)
DSL-G664T/E DSL-G664T/E 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RP614 wireless router NETGEAR RP614 wireless router
(show image)
RP614FS RP614 0.00
(excl. VAT)
0 (incl. VAT)