location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBOX OI520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZBOX-OI520
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Zotac’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black
  • - Intel® Core™ i5 i5-4200U 1,6 GHz
  • - DDR3L-SDRAM 1600 MHz
  • - Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
Long product name Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black :
The long product name of Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5 4200U 1.6GHz, 2x DDR3L, 2.5" SATA3, Gigabit Ethernet, 802.11ac, Bluetooth 4.0, Black
More>>>
Short summary description Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black:
This short summary of the Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZBOX OI520, 1,6 GHz, Intel® Core™ i5, i5-4200U, DDR3L-SDRAM

Long summary description Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black:
This is an auto-generated long summary of Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black based on the first three specs of the first five spec groups.

Zotac ZBOX OI520. Processor frequency: 1,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4200U. Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Chassis type: Small Desktop. Product type: Mini PC. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 06:37:16
Uk has collected 24 expert reviews for Zotac ZBOX OI520 Intel® Core™ i5 i5-4200U DDR3L-SDRAM Small Desktop Mini PC Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-31 11:15:41
What is the Zotac ZBOX Sphere OI520 PLUS? Zotac is one of the most prominent companies in the world of small-form-factor PCs, and its latest ZBOX is one of its most distinctive thanks to a bold departure from the firm's usual design documents. Most of its...
Good Attractive, orblike design, East component access, Reasonable Core i5 processor, Cool and quiet...
Bad No OS included, Relies on weak integrated graphics, Little expansion potential...
Bottom line This good-looking small-form-factor system has enough power to handle a wide variety of general computing tasks, and it's got an accessible interior despite its odd, spherical shape. It's reasonably priced, and available as both pre-built and barebone uni...
80%
stuff.tv
Updated:
2014-09-05 05:26:43
You'll immediately know whether the Sphere's aesthetics work for you or not. It's about the size and shape of your average cannonball or cantaloupe, naval warfare and melon fans, but it's not actually perfectly round: a square bit at the back props it up...
Good Unique design, Whisper quiet, Easy to upgrade...
Bad Not very gamey...
Bottom line Zotac Zbox Sphere IO520 verdict Open Gallery If you're holding out for a powerhouse PC in a little, lounge-friendly shell, the Zbox Sphere isn't it. But it is a really striking computer that can turn its hand to media playback or more mundane des...
80%
techradar.com
Updated:
2014-09-20 03:01:58
Today, we live in a post-modern, multi-cultural world where traditional norms have been turned upside down. Half-Cantonese, with an Italian name and heavy Welsh accent? Unlikely to even turn heads. So what's the problem when something called a box is actu...
Good Smart looking device, Solid performer, Plenty of ports, Nicely priced...
Bad Fragile build quality, Slight lid design issue, Not exactly a powerhouse...
Bottom line The ZBox Sphere is an inexpensive barebones mini PC that comes in a striking semi-spherical form factor. It's no powerhouse, but still carries a reasonable specification that means it's more than capable of effective media playback. When you also take in...
80%
expertreviews.co.uk
Updated:
2014-09-20 03:01:58
One neat feature of the Sphere is a blue strip around its circumference that lights up when the system’s powered on. You can even change its behaviour in the Sphere’s BIOS so that it pulsates, stays lit or gradually orbits around the unit. You can also tu...
Bottom line A capable media centre PC with an eye-catching design that can play Ultra HD video...
80%
expertreviews.co.uk
Updated:
2014-09-20 03:01:58
One neat feature of the Sphere is a blue strip around its circumference that lights up when the system’s powered on. You can even change its behaviour in the Sphere’s BIOS so that it pulsates, stays lit or gradually orbits around the unit. You can also tu...
Bottom line A capable media centre PC with an eye-catching design that can play Ultra HD video...
80%
vortez.net
Updated:
2015-11-11 08:02:16
Looking back over the past years in my time of using PC's, I have seen the birth of home computing with the ZX through to the Spectrum K, Commodore and Amiga, and then on to continual evolutions of what we today describe as a home PC But what is a hom...
Good Innovative design, Plenty of ports & functionality, Memory & HDD included, Option to upgrade memory & HDD capacity, HD ready...
Bad Plastics questionable, No OS included...
Bottom line First off let's talk about the design. Having a spherical shaped PC was always going to be tricky to pull off due to the fact the vast majority of components found in a PC are angular. Motherboards, hard drives, memory modules all have 90 degree angles so...
0%
techicizec.com
Updated:
2015-12-10 12:19:29
Lately I've been testing the ZBOX OI520 Plus from ZOTAC. The Sphere was teased sometime ago and turned a few heads that's for sure. Breaking the current trend of everything small and discrete. The product is a bold and much-needed move from ZOTAC. The eve...
Bottom line It's time to wrap up our findings of the  ZOTAC ZBOX OI520 Plus. Even as I write this now I'm very much torn. Let's start with the obvious, it's a beautiful looking product, a bold and elegant overall design. Which as I touched upon earlier was a logical...
88%
techradar.com/au/
Updated:
2016-11-27 03:56:00
Today, we live in a post-modern, multi-cultural world where traditional norms have been turned upside down. Half-Cantonese, with an Italian name and heavy Welsh accent? Unlikely to even turn heads. So what's the problem when something called a box is actu...
Good Smart looking device, Solid performer, Plenty of ports, Nicely priced...
Bad Fragile build quality, Slight lid design issue, Not exactly a powerhouse...
Bottom line We liked The ZBox Sphere looks a lot better than the average mini PC. The design is definitely unconventional, it won't look out of place in the living room, and guests will probably ask you what that cool looking gadget is in the corner. There's a surpri...
80%
play3r.net
Updated:
2016-11-27 03:56:00
ZOTAC is a name we're certainly all familiar with due to their graphics card offerings and once upon a time, niche high-end ITX offerings before they became a mainstream focus of motherboard manufacturers. ZOTAC have taken their low-volume know-how and ap...
Bottom line So, was performance sacrificed to fit a unique, quiet and low-power design? The benchmarks seem to err towards this, but it isn't that clear cut. The ZOTAC ZBOX OI520 Plus may not have whitewashed last year's i7 based ID90 but this year's model costs les...
86%
au.pcmag.com
Updated:
2018-05-05 11:55:31
The Zotac Zbox Sphere OI520 Plus ($479.99) is the latest addition to Zotac's Zbox line of tiny project PCs, but this little desktop looks different from its square-shaped siblings. The Zbox Sphere replaces utilitarian corners with roundness and whimsy, bu...
Good Unique design is both futuristic and funky, Easy interior access, Compact chassis works for either desktop or home entertainment use, HDMI and DisplayPort with up to 4K output, Low price...
Bad Operating system sold separately...
Bottom line The Zotac Zbox Sphere OI520 Plus is an ultra-small desktop PC with an attractively small price, and a design that will turn heads...
80%