D-Link logo

D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex) network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51042
Info modified on:
29 Mar 2017, 11:08:13
Warranty:
1 year warranty
Long product name D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex) network switch component:

2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex)

D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex) network switch component:

• (2) 1000BASE-SX(SC-type connector) Gigabit Ports
• Fully Compliant with IEEE Standards

Short summary description D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex) network switch component:

D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex), 1 Gbit/s

Long summary description D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex) network switch component:

D-Link 2-Port Fiber 1000BaseSX Gigabit Ethernet (SC-Duplex). Data transfer rate: 1 Gbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.