location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco XR 12000 IPsec VPN SPA VPN security equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XR 12000 IPsec VPN SPA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA-IPSEC-2G
Category:
A virtual private network (VPN) extends a private network across a public network, such as the Internet. It enables a computer to send and receive data across shared or public networks as if it were directly connected to the private network, while benefiting from the functionality, security and management policies of the private network. VPN uses security equipment such as encryption devices.
VPN Security Equipment Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco XR 12000 IPsec VPN SPA VPN security equipment :
The long product name of Cisco XR 12000 IPsec VPN SPA VPN security equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XR 12000 Series IPsec VPN Shared Port Adapter
More>>>
Short summary description Cisco XR 12000 IPsec VPN SPA VPN security equipment:
This short summary of the Cisco XR 12000 IPsec VPN SPA VPN security equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco XR 12000 IPsec VPN SPA, NEBS level 3, FCC Class A certified, ETSI, CISPR 22 Class A, EN 60950, EN 61000-3-2, VCCI Class A..., 802.1x RADIUS, TACACS+, X.509, 3DES, DES, MD5, SHA-1, VoIP, IPSec, AC, 100-240 V

Long summary description Cisco XR 12000 IPsec VPN SPA VPN security equipment:
This is an auto-generated long summary of Cisco XR 12000 IPsec VPN SPA VPN security equipment based on the first three specs of the first five spec groups.

Cisco XR 12000 IPsec VPN SPA. Certification: NEBS level 3, FCC Class A certified, ETSI, CISPR 22 Class A, EN 60950, EN 61000-3-2, VCCI Class A.... Authentication method: 802.1x RADIUS, TACACS+, X.509, Security algorithms: 3DES, DES, MD5, SHA-1, Supported network protocols: VoIP, IPSec. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Weight: 240 g, Dimensions (WxDxH): 172 x 150 x 39 mm