location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0108HA video splitter HDMI 8x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0108HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0108HA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004384 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0108HA video splitter HDMI 8x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one HDMI source to eight HDMI displays at the same time
  • - HDMI (3D, Deep, Color, 4kx2k); HDCP 1.3 Compatible
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - Features EDID Expert technology :
  • - • EDID Library with default EDID configurations
  • - • Built-in EDID Mode selection
  • - • Copies a display's EDID to the source device
  • - Built-in bi-directional RS-232 serial control port for high-end system control
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Long distance transmission – up to 15 m (24 AWG)
  • - Supports up to 340MHz bandwidth for high performance video
  • - Plug-and-play – no software installation required
Long product name ATEN VS0108HA video splitter HDMI 8x HDMI :
The long product name of ATEN VS0108HA video splitter HDMI 8x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port 4K HDMI Splitter
More>>>
ATEN VS0108HA video splitter HDMI 8x HDMI:
The official description of ATEN VS0108HA video splitter HDMI 8x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS0108HA HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high defi nition video to eight HDMI displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays.

The VS0108HA HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS0108HA video splitter HDMI 8x HDMI:
This short summary of the ATEN VS0108HA video splitter HDMI 8x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0108HA, HDMI, 8x HDMI, 1x HDMI, 4096 x 2160 pixels, Black, Metal

Long summary description ATEN VS0108HA video splitter HDMI 8x HDMI:
This is an auto-generated long summary of ATEN VS0108HA video splitter HDMI 8x HDMI based on the first three specs of the first five spec groups.

ATEN VS0108HA. Video port type: HDMI, Video out: 8x HDMI, Video in: 1x HDMI. Maximum resolution: 4096 x 2160 pixels, Product colour: Black, Housing material: Metal. AC input voltage: 5 V, Power consumption (typical): 14,84 W. Dimensions (WxDxH): 157,8 x 437,2 x 44 mm, Weight: 1,74 kg. Packaging content: Mounting Kit Power Adapter

Ports & interfaces
Video port type *
HDMI
Video in
1x HDMI
Video out *
8x HDMI
Video ports quantity *
8
DC-in jack
Yes
Features
Product colour
Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
HDCP
Yes
Supported graphics resolutions
4096 x 2160, 1920 x 1080 (HD 1080)
Power LED
Yes
Supported video modes
1080p
Certification
RoHS
Power
AC input voltage
5 V
Power consumption (typical)
14,84 W
Weight & dimensions
Dimensions (WxDxH)
157,8 x 437,2 x 44 mm
Weight
1,74 kg
Packaging content
User guide
Yes
Packaging content
Mounting Kit Power Adapter
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS0110HA video splitter HDMI ATEN VS0110HA video splitter HDMI
(show image)
VS0110HA VS0110HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)