StarTech.com logo

StarTech.com SV1107IPEXT KVM switch Rack mounting Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48137
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 Year
Long product name StarTech.com SV1107IPEXT KVM switch Rack mounting Black:

1 Port Server Remote Control IP KVM w/Virtual Media

StarTech.com SV1107IPEXT KVM switch Rack mounting Black:

This entry level IP KVM Switch (SV1107IPEXT) provides a convenient server remote control solution by enabling simple management of remote servers from anywhere in the world over a local network or the Internet.

The SV1107IPEXT IP KVM Switch allows BIOS level control of a target computer or server, or servers and computers connected to a KVM switch over a TCP/IP network - providing network administrators with the control needed to reset and reboot computers, or monitor the entire boot process from an off-site/remote location.

The SV1107IPEXT not only offers the ability to transfer files to servers and computers connected through IP, but also the ability to upload files to a Virtual Media USB 2.0 port. The Virtual Media port acts as a virtual USB port, allowing files and data to be accessed as if it originated from a local USB port - simplifying software or operating system updates and installs by allowing them to be performed via an Internet connection. This is a perfect solution for driver updates, system patches, and complete remote application and operating system installations.

StarTech.com's External Server Remote Control unit can be controlled from any web browser, eliminating the need for proprietary client access software and in turn saving thousands of dollars in per user licensing fees.

The SV1107IPEXT IP KVM Switch is compatible with most existing KVM switches, providing full cross-platform and multiple operating system support, as well as 128bit SSL encryption, to ensure maximum security and protection.

Short summary description StarTech.com SV1107IPEXT KVM switch Rack mounting Black:

StarTech.com SV1107IPEXT, 1280 x 1024 pixels, Rack mounting, Black

Long summary description StarTech.com SV1107IPEXT KVM switch Rack mounting Black:

StarTech.com SV1107IPEXT. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1280 x 1024 pixels. Product colour: Black. Package weight: 1,45 kg. Connectivity technology: Wired, Dimensions (WxDxH): 168 x 92 x 26 mm, Compatible operating systems: Windows DOS, 2000, XP, VISTA, Linux, FreeBSD, UNIX

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.