location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-10563 power cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-10563
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-10563
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-10563 power cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male
  • - Female
  • - Black
Long product name DELL 450-10563 power cable Black :
The long product name of DELL 450-10563 power cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord - Danish 3 Wire 250 V
More>>>
DELL 450-10563 power cable Black:
The official description of DELL 450-10563 power cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your Dell™ system with the 3 wire Power Cord from Dell. It is designed to provide electrical connectivity to your equipment. This power cord provides an input voltage of 220V. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Compatibility
1100 Laser Printer
1130 Mono Laser Printer
1130n Mono Laser Printer
1133 Laser Printer
1135n Multifunction Laser Printer
1235cn Colour multifunction Laser Printer
1250c Colour Laser Printer
1350cnw Colour Laser Printer
1815dn Multifunction Laser Printer
2145cn Colour multifunction Laser Printer
2150cdn Colour Laser Printer
2155cdn Colour multifunction Laser Printer
3000cn Colour Laser Printer
3100cn Colour Laser Printer
3110cn Colour Laser Printer
4610X
5100cn Colour Laser Printer
5130cdn Colour Laser Printer
Alienware Area - 51
Alienware Aurora R2
Dimension 1100
Dimension 3100
Dimension 3100C
Dimension 5000
Dimension 5100
Dimension 5150
Dimension 5150C
Dimension 9100
Dimension 9150
Dimension 9200
Dimension C521
Dimension E520
Dimension E521
Inspiron 546
Inspiron Zino HD
Latitude 2100
Latitude E5410
Latitude E6410
Latitude E6410 ATG
Latitude E6510
M5200n Workgroup Laser Printer
OptiPlex 210L DT
Optiplex 320 DT
OptiPlex 330 DT
OptiPlex 360 DT
Optiplex 740 MT
OptiPlex 745 DT
OptiPlex 745 USFF
OptiPlex 755 DT
OptiPlex 760 DT
OptiPlex 760 USFF
Optiplex 780 DT
OptiPlex 960
OptiPlex 980 DT
OptiPlex FX160
P1500 Personal Laser Printer
PowerEdge C6145
PowerEdge C6220 II
PowerEdge C8000
PowerEdge M1000e
PowerEdge M600
PowerEdge M620
PowerEdge R300
PowerEdge R320
PowerEdge R420
PowerEdge R520
PowerEdge R620
PowerEdge R715
PowerEdge R720
Poweredge R720xd
PowerEdge R820
PowerEdge R905
PowerEdge R920
PowerEdge T100
PowerEdge T105
PowerEdge T110
Poweredge T110 II
PowerEdge T20
PowerEdge T300
PowerEdge T320
PowerEdge T420
PowerEdge T620
PowerEdge T710
PowerEdge VRTX
PowerVault DL2300
PowerVault DL4000
PowerVault DR4100
PowerVault DX6104 CSN
PowerVault DX6104 SCN
PowerVault DX6104 SN
PowerVault DX6112 SN
PowerVault NX200
PowerVault NX3000
Precision M6400
Precision M6500
Precision Workstation T1500
Precision Workstation T5500
Precision Workstation T7400 MT
Printer Laser 1700 / 1700n
Studio 540MT
Studio 540ST
Studio Hybrid 140g
Studio XPS 7100
Vostro 400 MT
Vostro 410
Vostro A180
Vostro V220 MT
W5300n Workgroup Mono Laser Printer
XPS 210
XPS 420
XPS 430
XPS 630
XPS 710
XPS 720
XPS 730

Short summary description DELL 450-10563 power cable Black:
This short summary of the DELL 450-10563 power cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-10563, 250 V

Long summary description DELL 450-10563 power cable Black:
This is an auto-generated long summary of DELL 450-10563 power cable Black based on the first three specs of the first five spec groups.

DELL 450-10563. Input voltage: 250 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Compatibility
1100 1130 1130n 1133 1135n 1235cn 1250c 1320c 1350cnw 1600n 1700 1700n 1815dn 2145cn 2150cdn 2155cdn 3000cn 3100cn 3110cn 4610x 5100cn 5130cdn 928 Alienware Area - 51 Alienware Aurora Alienware M17x Dimension 1100 Dimension 3100 Dimension 3100c Dimension 5000 Dimension 5100 Dimension 5150 Dimension 5150C Dimension 9100 Dimension 9150 Dimension 9200 Dimension B110 Dimension C521 Dimension E310 Dimension E510 Dimension E520 Dimension E521 Inspiron 530 Inspiron 530s Inspiron 545 Inspiron 545s Inspiron 546 Inspiron 560 Inspiron 560s Inspiron 570 Inspiron 580 Inspiron Zino HD Latitude 2100 Latitude E5410 Latitude E6410 Latitude E6410 ATG Latitude E6510 M5200n OptiPlex 210L DT OptiPlex 210L MT OptiPlex 330 MT OptiPlex 360 DT Optiplex 740 MT OptiPlex 745 DT OptiPlex 745 MT OptiPlex 745 USFF OptiPlex 745c Optiplex 755 Energy Smart DT Optiplex 755 Energy Smart USFF OptiPlex 755 MT OptiPlex 755 SFF OptiPlex 760 DT OptiPlex 760 USFF Optiplex 780 DT Optiplex 780 MT OptiPlex 960 OptiPlex 980 DT OptiPlex FX160 P1500 PowerEdge C6145 PowerEdge C6220 II PowerEdge C8000 PowerEdge M1000e PowerEdge M600 PowerEdge M620 PowerEdge R300 PowerEdge R320 PowerEdge R420 PowerEdge R520 PowerEdge R620 PowerEdge R715 PowerEdge R720 PowerEdge R720XD PowerEdge R820 PowerEdge R905 PowerEdge R920 PowerEdge T100 PowerEdge T105 PowerEdge T110 PowerEdge T110 II PowerEdge T20 PowerEdge T300 PowerEdge T320 PowerEdge T420 PowerEdge T620 PowerEdge T710 PowerEdge VRTX PowerVault DL2300 PowerVault DL4000 PowerVault DR4100 PowerVault DX6104 CSN PowerVault DX6104 SCN PowerVault DX6104 SN PowerVault DX6112 SN PowerVault NX200 PowerVault NX3000 Precision M6400 Precision M6500 Precision Workstation T1500 Precision Workstation T5500 Precision Workstation T7400 Precision Workstation T7500 S2500 S2500n Studio 540MT Studio 540ST Studio Hybrid 140g Studio XPS 435 MT Studio XPS 435t/9000 Studio XPS 7100 Vostro 200 Vostro 400 Vostro 410 Vostro 430 Vostro A180 Vostro V220 MT W5300N XPS 210 XPS 400 XPS 420 XPS 430 XPS 600 XPS 630 XPS 700 XPS 710 XPS 720 XPS 730 XPS 730X
Power
Input voltage
250 V