location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 1-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR050-001-UPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182326 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:00:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,3 m
  • - USB A Straight Male
  • - Micro-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black :
The long product name of Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 1-ft.
More>>>
Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
The official description of Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite UR050-001-UPB, 1-ft. USB 2.0 A to Up-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Up-Angle Micro B connector is ideal for situations where space is at a premium, and reduces stress / excessive bending on the cable. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.
- Universal / Reversible A connector eliminates guess-work as to connector orientation
- Up-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
- Available in lengths up to 10-ft.
- 480Mbps USB 2.0 Data Transfer Rates
- Data and Power transference

Short summary description Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
This short summary of the Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR050-001-UPB, 0,3 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite UR050-001-UPB USB cable USB 2.0 0,3 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR050-001-UPB. Cable length: 0,3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Features
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0,3 m
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite UR050-001-24G USB cable USB 2.0 0,3 m USB A Micro-USB B Black Tripp Lite UR050-001-24G USB cable USB 2.0 0,3 m USB A Micro-USB B Black
(show image)
UR050-001-24G UR050-001-24G Universal Reversible USB 2.0 Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U326-001-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Micro-USB B Black Tripp Lite U326-001-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Micro-USB B Black
(show image)
U326-001-BK USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M) Black, 0.31 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-DNB USB cable USB 2.0 0,91 m USB A Micro-USB B Black Tripp Lite UR050-003-DNB USB cable USB 2.0 0,91 m USB A Micro-USB B Black
(show image)
UR050-003-DNB Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Down-Angle 5Pin Micro B M/M), 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-001 USB cable USB 2.0 0,3 m USB A Micro-USB B Black Tripp Lite UR050-001 USB cable USB 2.0 0,3 m USB A Micro-USB B Black
(show image)
UR050-001 UR050-001 Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-001 USB cable USB 2.0 0,3 m USB A Mini-USB B Black Tripp Lite UR030-001 USB cable USB 2.0 0,3 m USB A Mini-USB B Black
(show image)
UR030-001 UR030-001 Universal Reversible USB 2.0 Converter Adapter Cable (Reversible A to 5Pin Mini B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR022-001 USB cable USB 2.0 0,3 m USB A USB B Black Tripp Lite UR022-001 USB cable USB 2.0 0,3 m USB A USB B Black
(show image)
UR022-001 UR022-001 Universal Reversible USB 2.0 Cable (Reversible A to B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-010 USB cable USB 2.0 3,05 m USB A Micro-USB B Black Tripp Lite UR050-010 USB cable USB 2.0 3,05 m USB A Micro-USB B Black
(show image)
UR050-010 UR050-010 Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-RA USB cable USB 2.0 0,91 m USB A Micro-USB B Black Tripp Lite UR050-003-RA USB cable USB 2.0 0,91 m USB A Micro-USB B Black
(show image)
UR050-003-RA UR050-003-RA Universal Reversible USB 2.0 Cable (Reversible Right / Left-Angle A to Micro-B M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black
(show image)
UR030-006-RA UR030-006-RA Universal Reversible USB 2.0 Cable (Reversible Right/Left-Angle A to 5Pin Mini-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006 USB cable USB 2.0 1,83 m USB A Mini-USB B Black Tripp Lite UR030-006 USB cable USB 2.0 1,83 m USB A Mini-USB B Black
(show image)
UR030-006 UR030-006 Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)