location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M125a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ172A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111427465 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 387937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:07:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Oct 2017
Product end of life date
Bullet Points HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB 600 MHz
  • - 8 kg
Warranty: Warranty: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm :
The long product name of HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M125a - 20 ppm, 600 x 600 dpi, 9.5 s, 600 MHz, 20 cpm, USB 2.0, 128 MB, 60 - 163 g/m², 48 dB, 8.0 kg
More>>>
HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm:
The official description of HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This affordable HP LaserJet Pro MFP is easy to install and delivers crisp, clear documents. Print, copy, and scan with one, compact device that fits neatly into small office spaces.

Tackling essential office tasks simply and affordably with a compact MFP that prints, copies, and scans with crisp, clear results.

Features
Handle the essentials

- Easily copy both sides of a two-sided ID or other small document onto the front of a single-page.
- Keep up with the pace of business—print, copy, and scan at high speeds.

Hit the ground running

- Get started fast with HP Smart Install—no CD needed.
- Reduce energy use with Instant-on Technology.
- Just start printing, quick and easy—with the simple control panel.

Only the power you need

Help reduce energy use when making copies with Instant-on Copy.

Save energy—HP Auto-On/Auto-Off Technology turns your printer on when you need it and off when you don’t.

Short summary description HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm:
This short summary of the HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M125a, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of HP LaserJet Pro M125a Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M125a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
9,5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan speed (colour)
5 ppm
Scan speed (black)
7 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
HP segment
Home
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Envelopes sizes
7 3/4, 10, B5, C5, DL, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
48 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
465 W
Power consumption (standby)
2,2 W
Power consumption (off)
0,75 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
512 MB
Minimum storage drive space
400 MB
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 32,5 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
365 mm
Height
254 mm
Weight
8 kg
Packaging data
Package width
497 mm
Package depth
332 mm
Package height
350 mm
Package weight
10,3 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:49:50
Uk has collected 4 expert reviews for HP LaserJet Pro MFP M125a and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-01 23:49:49
What is the HP LaserJet Pro MFP M125nw? The main change that's happening to all kinds of office printer, particularly those at the SOHO end of the market, is support for a wider range of devices. It's no longer sufficient for a printer to work with a PC o...
Good Auto on/off, 8,000 page duty cycle, Fast first page out...
Bad No cover on paper tray, No Automatic Document Feed, Strange eco print...
Bottom line HP LaserJet Pro MFP M125nw - Print Speeds HP rates the LaserJet Pro MFP M125nw at 20ppm and we saw something close to that on our 20-page test, which returned 16.7ppm, though the 5-page document only gave 11.5ppm. This is a little odd, as the start-up tim...
80%
gadgetspeak.com
Updated:
2019-12-01 23:49:49
I seem to be in a run of laser units at present. This time not a colour unit, so here a workhorse unit designed for quick, efficient printing with a high standard of finish without problems, as seems essential today you can still copy and scan...
76%
businesscomputingworld.co.uk
Updated:
2019-12-01 23:49:50
Unashamedly aimed at small businesses with limited budgets, the HP LaserJet Pro MFP M125nw is a compact and easy to install multifunction laser printer which delivers good quality print, scan and copy facilities at a very affordable price. It also comes w...
40%
Country Distributor
México 1 distributor(s)