location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniSmart Line Interactive UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNI750ISO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141309 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W :
The long product name of Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tripp Lite OmniSmart OMNI750ISO - UPS - AC 120 V - 500 Watt - 750 VA
More>>>
Short summary description Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W:
This short summary of the Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OmniSmart Line Interactive UPS, 0,7 kVA, 500 W, 510 J, China, 13 min, 31 min

Long summary description Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W:
This is an auto-generated long summary of Tripp Lite OmniSmart Line Interactive UPS uninterruptible power supply (UPS) 0,7 kVA 500 W based on the first three specs of the first five spec groups.

Tripp Lite OmniSmart Line Interactive UPS. Output power capacity: 0,7 kVA, Output power: 500 W, Surge energy rating: 510 J. Typical backup time at full load: 13 min, Typical backup time at half load: 31 min, Battery recharge time: 4,5 h. Form factor: Tower, Product colour: Black, Cable length: 1,8 m. Width: 190,5 mm, Depth: 235 mm, Height: 323,8 mm. Master (outer) case width: 304,8 mm, Master (outer) case length: 349,2 mm, Master (outer) case height: 463,6 mm

Features
Output power capacity *
0,7 kVA
Output power *
500 W
Surge energy rating
510 J
Audible alarm(s)
Yes
Country of origin
China
Battery
Typical backup time at full load
13 min
Typical backup time at half load
31 min
Battery recharge time
4,5 h
Hot-swap battery
Yes
Design
Form factor *
Tower
Cable length
1,8 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, FCC Part 15 Category B, ROHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
190,5 mm
Depth
235 mm
Height
323,8 mm
Weight
16,5 kg
Package width
304,8 mm
Package depth
349,2 mm
Package height
463,6 mm
Package weight
19,6 kg
Logistics data
Master (outer) case width
304,8 mm
Master (outer) case length
349,2 mm
Master (outer) case height
463,6 mm
Master (outer) case weight
19,6 kg
Quantity per master (outer) case
1 pc(s)
Other features
Output connections
6 x 5-15R
Input connection type
5-15P
Dimensions (WxDxH)
190 x 235 x 324 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Package dimensions (WxDxH)
349 x 305 x 464 mm