location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Folio
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9470m
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9470m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5G57EA#ABY-PCPLUS
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3337U 1,8 GHz
  • - 35,6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 52 Wh 9,5 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers 3-year(upgrades available, sold separately), 3-year limitedon primary battery
Long product name HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver :
The long product name of HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3337U (1.8GHz, 3MB), 14" HD LED (1366 x 768), 4GB DDR3 SDRAM, 256GB SATA SE SSD, Intel HD Graphics 4000, 802.11 a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
The official description of HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything a business Ultrabook™ should be. Travel light at full power. HP’s first business Ultrabook™ with docking capabilities included, the HP EliteBook Folio keeps you productive from the airport to the desktop. Resume from sleep quickly and knock out projects fast. With long battery life, you can keep up with whatever the day brings. Enterprise ready. IT friendly. All business.

Features

Windows 8 Pro or other operating systems available

Carry less. Do More.
- At just 18.95 mm (3/4 inch) thin, it’s our thinnest EliteBook yet. The HP EliteBook Folio gives you a 35,56 cm (14”) diagonal display with the all the mobility you’d expect from an Ultrabook™.
- Whether you’re working in the office or on the go, the workday just got a whole lot lighter—and more efficient. Thanks to built-in VGA, DisplayPort, Ethernet, and three USB 3.0 ports, you can say goodbye to a bagful of dongles. Just grab your HP EliteBook Folio and go.

Advanced design.
- Business won’t wait, so get going in seconds with Flash Cache technology or a solid-state drive.
- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality. SRS PRO Audio allows you to share crisp, powerful audio directly from your notebook.
- As HP’s first-ever Ultrabook™ with enterprise docking capabilities included, connect with a display, keyboard, mouse, additional ports, or printer when at the office without the hassle of USB connections.

Long battery life. There’s a reason for that.
- Power through projects without worrying about recharging. Unlike most Ultrabooks, the battery isn’t integrated so you can swap it out yourself. Plus you can easily attach a slice battery and extend power for hours and hours.

Stay connected in more places.
- Access the Internet, corporate networks and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.
- Take business further with consistent global configurations that allow for product standardization in up to 151 countries worldwide.
- Keep working or playing even in dimly lit rooms or on red eye flights. It’s a full-size backlit keyboard that doesn’t compromise comfort.

Super secure. Totally protected.
- With HP Premier Image, the full set of EliteBook business software and anti-virus protection is automatically included.
- You’re protected at every layer with HP Client Security. HP BIOS Vault keeps you up and running with enhanced protection against virus attacks. An optional fingerprint reader and integrated Smart Card Reader help keep your identity secure. The security cable slot helps keep your notebook physically secure. And the embedded TPM security chip keeps your data encrypted.

The latest processors. For your best work.
- Third Generation Intel® Core™ processors are built for business. Whether it’s Core™ i7, i5 or i3 dual-core processors, you’ll enjoy control, security and remote manageability—all at a price that makes sense. These ultra-low voltage processors give you enhanced control, security and remote manageability—all at a price that makes sense.

A smart investment built to go the distance.
- Designed from the ground up to withstand extreme conditions, the HP EliteBook Folio undergoes end-to-end diagnostics and a minimum of 115,000 hours of testing.
- Not only will your HP EliteBook Folio have a long lifecycle, but drivers, images, and components will be consistent and available for the life of the platform. Help prevent data loss, reduce downtime, and lower IT support costs with a choice of enterprise-class manageability tools and support for Intel® vPro processors.

Short summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This short summary of the HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio 9470m, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook Folio 9470m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3337U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SAS
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS PRO Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
4G standard
WiMAX
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
4G WiMAX
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72055
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
52 Wh
Battery life (max)
9,5 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
338 mm
Depth
231 mm
Height
18,9 mm
Weight *
1,61 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:29:30
Uk has collected 47 expert reviews for HP EliteBook Folio 9470m Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-09-13 02:29:30
The HP EliteBook Folio 9470m Ultrabook has been around for a long while (we first previewed it last year), but this is the first time we've given it a thorough review and it's been worth the wait. While Intel's fourth generation CPUs are just be around...
Good Strong build quality, Excellent keyboard, Useful built-in features...
Bad Relatively low screen resolution, The price, TrackPoint can get in the way...
Bottom line HP's EliteBook Folio 9470m is a well built, good looking and very comfortable to use Ultrabook, and it's also very fast. All of that good stuff comes at a high price that's perhaps typical of machines aimed at high-end business users...
80%
digitalversus.com
Updated:
2014-09-13 02:29:30
On the sidelines of last year's Folio 13, HP recently released the EliteBook Folio 9470m, a 14-inch ultrabook designed with the business world in mind. And yet, it can be...
Good Design and manufacturing, Matte screen, Good processing power, Responsiveness, Battery life (5 hrs 30 min without the optional battery)...
Bad Mediocre display, No HDMI out...
Bottom line The HP EliteBook Folio 9470m falls into the same trap as so many other laptops: it has good processing power, the body is well built and the battery life is more than sufficient, but the screen is of such terrible quality (despite its matte surface) that...
60%
uk.hardware.info
Updated:
2014-09-13 02:29:30
You have work horses and you have show horses, and the same is true for Ultrabooks. The HP Elitebook Folio 9470m falls in the former category, an Ultrabook aimed at the business segment. It's also a great option if you're looking for a potent and versat...
Bottom line The HP Elitebook Folio 9470m is a very decent laptop. It's easy to upgrade, has a nice chassis, a good keyboard and touchpad, and relatively powerful hardware with a good CPU and SSD. It makes this a good business Ultrabook, but also interesting for any...
0%
v3.co.uk
Updated:
2014-09-13 02:29:30
HP's EliteBook Folio 9470m is one of the first ultrabooks we have seen with Microsoft's Windows 8 platform pre-installed, and shows what business buyers can expect if they choose to invest in new Windows laptops rather than opting for tablets or other...
Good Stylish and rugged, removable battery, supports desktop dock...
Bad Heavy for an ultrabook, no touch capability for Windows 8...
Bottom line Although a little heavy for an ultrabook, the EliteBook Folio 9470m redeems itself with a removable battery and desktop dock support, plus other features to appeal to enterprise buyers. However, the lack of a touchscreen means that it is not ideal for...
80%
itreviews.com
Updated:
2014-09-13 02:29:30
IT folks are just starting to evaluate Windows 8 for use in business, whether they support a 20-person shop or a 20,000-employee enterprise behemoth. The HP Elitebook Folio 9470m ($1,349 direct) is aimed at the corporate shop, where tens or thousands of i...
Bottom line The HP Elitebook Folio 9470m is ahead of the curve by offering Windows 8 in a business laptop. Pity it's not great in Windows 8...
60%
pcworld.co.nz
Updated:
2016-03-26 08:46:05
The HP EliteBook Folio 9470m Ultrabook has been around for a long while (we first previewed it last year), but this is the first time we've given it a thorough review and it's been worth the wait. While Intel's fourth generation CPUs are just be around th...
Good Strong build quality, Excellent keyboard, Useful built-in features...
Bad Relatively low screen resolution, The price, TrackPoint can get in the way...
Bottom line Because it's a business laptop, it comes with Windows 7 Pro installed, a vPro chipset, and you also get HP's ProtectTools software. This includes a suite of applications ranging from theft recovery (Computrace) to drive encryption, and there is also a cre...
80%