Intel Pentium N3520 (2M Cache, 2.166 GHz), 15.6" HD (1366x768) LED, 4GB DDR3L, 750GB SATA HDD, DVD SuperMulti, Intel HD Graphics, Fast Ethernet, WLAN 802.11 b/g/n, HD Webcam, Windows 8.1 64 bit
Imagine what’s possible when proven technology meets the intuitive ease of touch. With dependable processing power, lots of applications, and tons of storage, you can do it all on this TouchSmart notebook that’s built to last.
Features
Windows 8 or other operating systems available
The right touch for everything you need.
Tap, swipe, and pinch your way through email, online banking, and music. It’s so easy to get to what you want with multi-touch gestures right on the touchscreen.
Built-in entertainment drive
Watch DVD movies or create your own media, with the integrated optical drive.
Get connected in more ways than one.
Connect easily to displays, printers, devices, and more. With multiple ports, you can leave the bagful of dongles behind.
HP Connected Music.
Get access to unlimited listening of radio playlists for 12 months. Enjoy the latest songs of your favorite music styles, ad-free, and get a chance to win concert tickets and experiences with your preferred artists.
HP Pavilion TouchSmart 15-n200sa, Intel® Pentium®, 2,17 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
HP Pavilion TouchSmart 15-n200sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3520, Processor frequency: 2,17 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Purple