location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort to DVI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to DVI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7W96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182296691 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 393566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 02:14:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DisplayPort to DVI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy access to and expand compatibility with displays and projectors with an adapter that converts your DisplayPort output to DVI. Simply connect the DisplayPort end to your PC and the DVI end to your device.
  • - Store the compact adapter in your carrying case alongside your notebook so it’s available whenever and wherever you need it.
  • - Get the reassurance of a one-year parts replacement limited warranty.
Warranty: The warranty period is one year, part replacement.
Long product name HP DisplayPort to DVI Adapter :
The long product name of HP DisplayPort to DVI Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI Adapter
More>>>
HP DisplayPort to DVI Adapter:
The official description of HP DisplayPort to DVI Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of the available ports on your HP Business Notebook by converting its DisplayPort output to DVI for quick and easy connection to external displays and projectors.

Short summary description HP DisplayPort to DVI Adapter:
This short summary of the HP DisplayPort to DVI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort to DVI Adapter, 0,2 m, DisplayPort, DVI, Male, Female, Copper

Long summary description HP DisplayPort to DVI Adapter:
This is an auto-generated long summary of HP DisplayPort to DVI Adapter based on the first three specs of the first five spec groups.

HP DisplayPort to DVI Adapter. Cable length: 0,2 m, Connector 1: DisplayPort, Connector 2: DVI. Weight: 48 g

Features
Connector contacts plating
Copper
Cable length *
0,2 m
Connector 1 *
DisplayPort
Connector 2 *
DVI
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
HP segment
Business
Brand-specific features
HP GTIN (EAN/UPC)
888182296691
Weight & dimensions
Weight
48 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)