location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP External USB CD/DVD R/RW Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB CD/DVD R/RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS943AA#AC3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:37
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP External USB CD/DVD R/RW Drive optical disc drive :
The long product name of HP External USB CD/DVD R/RW Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB CD/DVD R/RW Drive
More>>>
HP External USB CD/DVD R/RW Drive optical disc drive:
The official description of HP External USB CD/DVD R/RW Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP USB CD/DVD R/RW drive is designed to read DVD-ROM discs as well as CD-ROM, CD-R, DVD-RAM discs, allowing users to store, share or take with them information they have captured.

- Compatible with all CD-ROM and DVD-ROM discs
- Extend the life of your HP Business Notebook by providing additional storage
- Easy low-cost back-up solution without burdening network resources

Short summary description HP External USB CD/DVD R/RW Drive optical disc drive:
This short summary of the HP External USB CD/DVD R/RW Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP External USB CD/DVD R/RW Drive, 24x, 8x, 24x, 6x, 8x, 8x

Long summary description HP External USB CD/DVD R/RW Drive optical disc drive:
This is an auto-generated long summary of HP External USB CD/DVD R/RW Drive optical disc drive based on the first three specs of the first five spec groups.

HP External USB CD/DVD R/RW Drive. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Minimum system requirements: Pentium III 1.0GHz or higher CPU; 512MB or higher RAM; Hard must have access time < 20 ms with a..., Dimensions (WxDxH): 185 x 135 x 151 mm, Size: 1,85 cm (0.73")

Design
Internal *
No
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD-R9 write speed
6x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
Reading speed
DVD-ROM read speed
8x
Other features
Minimum system requirements
Pentium III 1.0GHz or higher CPU; 512MB or higher RAM; Hard must have access time < 20 ms with a minimum of 100MB free space; 9GB free space for creating a DVD double layer image file (5GB for single layer)
Dimensions (WxDxH)
185 x 135 x 151 mm
Size
1,85 cm (0.73")
Compatible operating systems
Microsoft Windows 2000 SP4; Windows XP; Windows Vista
Device type
CD/DVD-RW combo
Weight (imperial)
0,454 kg (1 lbs)